Bourns, Inc. Resistors - Resistor Networks, Arrays CAY16-2201F4LF

Description
Win Source Part Number: 1236280-CAY16-2201F4 LF Category: Resistors>Resistor Networks, Arrays Series: CAY16 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 2.2k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Bourns Inc. Other Names: CAY16-2201F4LF,CAY16 -2201F4LFTR,CAY16-22 01F4LFCT,CAY162201F4 LF,CAY16-2201F4LFDKR ,2266-CAY16-2201F4LF Base Product Number: CAY16
Request a Quote Datasheet
Description
Win Source Part Number: 1236280-CAY16-2201F4 LF Category: Resistors>Resistor Networks, Arrays Series: CAY16 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 2.2k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Bourns Inc. Other Names: CAY16-2201F4LF,CAY16 -2201F4LFTR,CAY16-22 01F4LFCT,CAY162201F4 LF,CAY16-2201F4LFDKR ,2266-CAY16-2201F4LF Base Product Number: CAY16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1236280-CAY16-2201F4LF
Resistors - Resistor Networks, Arrays 1236280-CAY16-2201F4LF
Win Source Part Number: 1236280-CAY16-2201F4 LF Category: Resistors>Resistor Networks, Arrays Series: CAY16 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 2.2k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Bourns Inc. Other Names: CAY16-2201F4LF,CAY16 -2201F4LFTR,CAY16-22 01F4LFCT,CAY162201F4 LF,CAY16-2201F4LFDKR ,2266-CAY16-2201F4LF Base Product Number: CAY16

Win Source Part Number: 1236280-CAY16-2201F4LF
Category: Resistors>Resistor Networks, Arrays
Series: CAY16
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 2.2k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Bourns Inc.
Other Names: CAY16-2201F4LF,CAY16-2201F4LFTR,CAY16-2201F4LFCT,CAY162201F4LF,CAY16-2201F4LFDKR,2266-CAY16-2201F4LF
Base Product Number: CAY16

Buy Now Datasheet
Resistor Arrays - 2231653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2231653
Resistor Arrays 2231653
ResArray 4x0603 2k20 1% 63mW Convex

ResArray 4x0603 2k20 1% 63mW Convex

Supplier's Site
Resistor Arrays - 2231652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2231652
Resistor Arrays 2231652
ResArray 4x0603 2k20 1% 63mW Convex

ResArray 4x0603 2k20 1% 63mW Convex

Supplier's Site
Resistor Arrays - 2231653P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2231653P
Resistor Arrays 2231653P
ResArray 4x0603 2k20 1% 63mW Convex

ResArray 4x0603 2k20 1% 63mW Convex

Supplier's Site
Resistor Networks, Arrays - CAY16-2201F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-2201F4LFCT-ND
Resistor Networks, Arrays CAY16-2201F4LFCT-ND
2.2k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

2.2k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-2201F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-2201F4LFTR-ND
Resistor Networks, Arrays CAY16-2201F4LFTR-ND
2.2k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

2.2k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-2201F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-2201F4LFDKR-ND
Resistor Networks, Arrays CAY16-2201F4LFDKR-ND
2.2k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

2.2k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
RES ARRAY 4 RES 2.2K OHM 1206 Product overview: CAY16-2201F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-2201F4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 2.2K OHM 1206 Product overview: CAY16-2201F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-2201F4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res N/w, Isolated, 2K2, 1%, 50V, 1206; Resistance Bourns - 41R4424 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 2K2, 1%, 50V, 1206; Resistance Bourns
41R4424
Res N/w, Isolated, 2K2, 1%, 50V, 1206; Resistance Bourns 41R4424
RES N/W, ISOLATED, 2K2, 1%, 50V, 1206; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 2K2, 1%, 50V, 1206; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor, Array-4, 2.2Kohm, 5%, Smd; Resistance Bourns - 40Y8533 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array-4, 2.2Kohm, 5%, Smd; Resistance Bourns
40Y8533
Resistor, Array-4, 2.2Kohm, 5%, Smd; Resistance Bourns 40Y8533
RESISTOR, ARRAY-4, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RESISTOR, ARRAY-4, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1236280-CAY16-2201F4LF 2231653 CAY16-2201F4LFCT-ND 50-CAY16-2201F4LF 41R4424 40Y8533
Product Name Resistors - Resistor Networks, Arrays Resistor Arrays Resistor Networks, Arrays Resistor Res N/w, Isolated, 2K2, 1%, 50V, 1206; Resistance Bourns Resistor, Array-4, 2.2Kohm, 5%, Smd; Resistance Bourns
Configuration Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Convex, Long Side Terminals 1206; 1206 [3216 Metric] 1206
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers