Bourns, Inc. Resistor CAY16-2002F4LF

Description
RES ARRAY 4 RES 20K OHM 1206 Product overview: CAY16-2002F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-2002F4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 4 RES 20K OHM 1206 Product overview: CAY16-2002F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-2002F4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 4 RES 20K OHM 1206 Product overview: CAY16-2002F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-2002F4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 20K OHM 1206 Product overview: CAY16-2002F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-2002F4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAY16-2002F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-2002F4LFTR-ND
Resistor Networks, Arrays CAY16-2002F4LFTR-ND
20k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

20k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-2002F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-2002F4LFDKR-ND
Resistor Networks, Arrays CAY16-2002F4LFDKR-ND
20k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

20k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-2002F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-2002F4LFCT-ND
Resistor Networks, Arrays CAY16-2002F4LFCT-ND
20k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

20k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
RES ARRAY 20K OHM 4 RES 1206 - 103-CAY16-2002F4LF - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 20K OHM 4 RES 1206
103-CAY16-2002F4LF
RES ARRAY 20K OHM 4 RES 1206 103-CAY16-2002F4LF
RES ARRAY 20K OHM 4 RES 1206

RES ARRAY 20K OHM 4 RES 1206

Supplier's Site
Res, Array, Isol, 20K, 0.25W, 1%, 1206; Resistance Bourns - 34AK1169 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Isol, 20K, 0.25W, 1%, 1206; Resistance Bourns
34AK1169
Res, Array, Isol, 20K, 0.25W, 1%, 1206; Resistance Bourns 34AK1169
RES, ARRAY, ISOL, 20K, 0.25W, 1%, 1206; Resistance:20kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Terminal Pitch:0.8mm RoHS Compliant: Yes

RES, ARRAY, ISOL, 20K, 0.25W, 1%, 1206; Resistance:20kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Terminal Pitch:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Array, Isol, 20K, 0.25W, 1%, 1206; Resistance Bourns - 32K0421 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Isol, 20K, 0.25W, 1%, 1206; Resistance Bourns
32K0421
Res, Array, Isol, 20K, 0.25W, 1%, 1206; Resistance Bourns 32K0421
RES, ARRAY, ISOL, 20K, 0.25W, 1%, 1206; Resistance:20kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Terminal Pitch:0.8mm RoHS Compliant: Yes

RES, ARRAY, ISOL, 20K, 0.25W, 1%, 1206; Resistance:20kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Terminal Pitch:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 50-CAY16-2002F4LF CAY16-2002F4LFTR-ND 103-CAY16-2002F4LF 34AK1169
Product Name Resistor Resistor Networks, Arrays RES ARRAY 20K OHM 4 RES 1206 Res, Array, Isol, 20K, 0.25W, 1%, 1206; Resistance Bourns
Technology / Construction Thick Film
Mounting / Packaging 1206 (3216 Metric), Convex, Long Side Terminals Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric]
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Power Rating 0.2500 watts
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details