Bourns, Inc. Resistor Networks, Arrays CAY16-182J4LF

Description
1.8k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
1.8k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-182J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-182J4LFTR-ND
Resistor Networks, Arrays CAY16-182J4LFTR-ND
1.8k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1.8k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-182J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-182J4LFDKR-ND
Resistor Networks, Arrays CAY16-182J4LFDKR-ND
1.8k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1.8k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-182J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-182J4LFCT-ND
Resistor Networks, Arrays CAY16-182J4LFCT-ND
1.8k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1.8k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 1K8, 5%, 50V, 1206; Resistance Bourns - 38AC0746 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K8, 5%, 50V, 1206; Resistance Bourns
38AC0746
Res N/w, Isolated, 1K8, 5%, 50V, 1206; Resistance Bourns 38AC0746
RES N/W, ISOLATED, 1K8, 5%, 50V, 1206; Resistance:1.8kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RES N/W, ISOLATED, 1K8, 5%, 50V, 1206; Resistance:1.8kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site
Res, Array, Iso, 1.8K, 0.25W, 5%, 1206; Resistance Bourns - 61J4758 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 1.8K, 0.25W, 5%, 1206; Resistance Bourns
61J4758
Res, Array, Iso, 1.8K, 0.25W, 5%, 1206; Resistance Bourns 61J4758
RES, ARRAY, ISO, 1.8K, 0.25W, 5%, 1206; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

RES, ARRAY, ISO, 1.8K, 0.25W, 5%, 1206; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CAY16-182J4LFTR-ND 38AC0746 61J4758
Product Name Resistor Networks, Arrays Res N/w, Isolated, 1K8, 5%, 50V, 1206; Resistance Bourns Res, Array, Iso, 1.8K, 0.25W, 5%, 1206; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 1800 ohms 1800 ohms 1800 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details