RES ARRAY 4 RES 15K OHM 1206 Product overview: CAY16-153J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-153J4LF can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 914785-CAY16-153J4LF
Series: CAY16
Operating Temperature Range: -55°C ~ 125°C
Features: 15k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Package: 1206 (3216 Metric), Convex, Long Side Terminals
Package: Reel - TR
Mounting: Surface Mount
Family Name: CAY16
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: CAY16-153J4LF-ND, CAY16153J4LF, CAY16-153J4LFDKR, CAY16-153J4LFTR, CAY16-153J4LFCT
15k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
15k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
15k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
RES ARRAY 4 RES 15K OHM 1206
RES N/W, ISOLATED, 15K, 5%, 50V, 1206; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES, ARRAY, ISO, 15K, 0.25W, 5%, 1206; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 50-CAY16-153J4LF | 914785-CAY16-153J4LF | CAY16-153J4LFTR-ND | CAY16-153J4LF | 06X4918 | 32K0410 |
| Product Name | Resistor | Resistor Networks, Arrays - CAY16-153J4LF | Resistor Networks, Arrays | Resistor Networks, Arrays | Res N/w, Isolated, 15K, 5%, 50V, 1206; Resistance Bourns | Res, Array, Iso, 15K, 0.25W, 5%, 1206; Resistance Bourns |
| Technology / Construction | Thick Film | |||||
| Mounting / Packaging | 1206 (3216 Metric), Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] | |
| Resistance Range | 15000 ohms | 15000 ohms | 15000 ohms | 15000 ohms | 15000 ohms | |
| Power Rating | 0.2500 watts | |||||
| Operating DC Voltage | 50 volts | 50 volts | 50 volts |