Bourns, Inc. Resistor Arrays CAY16-152J4LF

Description
4-array convex 0603 LF resistor,1K5
Request a Quote Datasheet
Description
4-array convex 0603 LF resistor,1K5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5225614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225614
Resistor Arrays 5225614
4-array convex 0603 LF resistor,1K5

4-array convex 0603 LF resistor,1K5

Supplier's Site
Resistor Arrays - 5225614P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225614P
Resistor Arrays 5225614P
4-array convex 0603 LF resistor,1K5

4-array convex 0603 LF resistor,1K5

Supplier's Site
Resistor Arrays - 1674625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1674625
Resistor Arrays 1674625
4-array convex 0603 LF resistor,1K5

4-array convex 0603 LF resistor,1K5

Supplier's Site
RES ARRAY 4 RES 1.5K OHM 1206 Product overview: CAY16-152J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-152J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 1.5K OHM 1206 Product overview: CAY16-152J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-152J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAY16-152J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-152J4LFDKR-ND
Resistor Networks, Arrays CAY16-152J4LFDKR-ND
1.5k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1.5k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-152J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-152J4LFCT-ND
Resistor Networks, Arrays CAY16-152J4LFCT-ND
1.5k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1.5k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-152J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-152J4LFTR-ND
Resistor Networks, Arrays CAY16-152J4LFTR-ND
1.5k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1.5k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor N/w, 4Res, 1.5Kohm, 5%, Smd; Resistance Bourns - 06X4917 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 1.5Kohm, 5%, Smd; Resistance Bourns
06X4917
Resistor N/w, 4Res, 1.5Kohm, 5%, Smd; Resistance Bourns 06X4917
RESISTOR N/W, 4RES, 1.5KOHM, 5%, SMD; Resistance:1.5kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RESISTOR N/W, 4RES, 1.5KOHM, 5%, SMD; Resistance:1.5kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 5225614 5225614P 50-CAY16-152J4LF CAY16-152J4LFDKR-ND 06X4917
Product Name Resistor Arrays Resistor Arrays Resistor Resistor Networks, Arrays Resistor N/w, 4Res, 1.5Kohm, 5%, Smd; Resistance Bourns
Configuration Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 (3216m) 1206; 1206 1206 (3216 Metric), Convex, Long Side Terminals Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Number of Resistors 4 4 4
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers