Bourns, Inc. Resistor Networks, Arrays CAY16-150J4LF

Description
15 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
15 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY16-150J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16-150J4LFDKR-ND
Resistor Networks, Arrays 118-CAY16-150J4LFDKR-ND
15 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

15 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16-150J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16-150J4LFTR-ND
Resistor Networks, Arrays 118-CAY16-150J4LFTR-ND
15 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

15 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16-150J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16-150J4LFCT-ND
Resistor Networks, Arrays 118-CAY16-150J4LFCT-ND
15 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

15 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Arrays - 5294890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5294890
Resistor Arrays 5294890
4-array convex 0603 LF resistor,15R

4-array convex 0603 LF resistor,15R

Supplier's Site
Resistor Arrays - 5294890P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5294890P
Resistor Arrays 5294890P
4-array convex 0603 LF resistor,15R

4-array convex 0603 LF resistor,15R

Supplier's Site
Resistor Arrays - 1622558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1622558
Resistor Arrays 1622558
4-array convex 0603 LF resistor,15R

4-array convex 0603 LF resistor,15R

Supplier's Site
Res N/w, Isolated, 15R, 5%, 50V, 1206; Resistance Bourns - 38AC0743 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 15R, 5%, 50V, 1206; Resistance Bourns
38AC0743
Res N/w, Isolated, 15R, 5%, 50V, 1206; Resistance Bourns 38AC0743
RES N/W, ISOLATED, 15R, 5%, 50V, 1206; Resistance:15ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RES N/W, ISOLATED, 15R, 5%, 50V, 1206; Resistance:15ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site
Resistor Network,non-Specified,15Ohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns - 32K0405 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,15Ohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns
32K0405
Resistor Network,non-Specified,15Ohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns 32K0405
Resistor Network,Non-Specifie d,15Ohms,50WV,5+/-% Tol,1206-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,15Ohms,50WV,5+/-% Tol,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 118-CAY16-150J4LFDKR-ND 5294890 5294890P 38AC0743 32K0405
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Arrays Res N/w, Isolated, 15R, 5%, 50V, 1206; Resistance Bourns Resistor Network,non-Specified,15Ohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns
Configuration Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 (3216m) 1206; 1206 1206 1206
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details