Bourns, Inc. Resistor Networks, Arrays CAY16-123J4LF

Description
12k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
12k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-123J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-123J4LFTR-ND
Resistor Networks, Arrays CAY16-123J4LFTR-ND
12k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

12k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-123J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-123J4LFDKR-ND
Resistor Networks, Arrays CAY16-123J4LFDKR-ND
12k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

12k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-123J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-123J4LFCT-ND
Resistor Networks, Arrays CAY16-123J4LFCT-ND
12k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

12k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CAY16-123J4LFTR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Arrays - 333808 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Configuration Chip Array; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging ThroughHole; Sip
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers