Bourns, Inc. Resistor Arrays CAY16-105J4LF

Description
4-array convex 0603 LF resistor,1M
Request a Quote Datasheet
Description
4-array convex 0603 LF resistor,1M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5294878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5294878
Resistor Arrays 5294878
4-array convex 0603 LF resistor,1M

4-array convex 0603 LF resistor,1M

Supplier's Site
Resistor Arrays - 5294878P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5294878P
Resistor Arrays 5294878P
4-array convex 0603 LF resistor,1M

4-array convex 0603 LF resistor,1M

Supplier's Site
Resistor Arrays - 1674640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1674640
Resistor Arrays 1674640
4-array convex 0603 LF resistor,1M

4-array convex 0603 LF resistor,1M

Supplier's Site
Resistor Networks, Arrays - CAY16-105J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-105J4LFCT-ND
Resistor Networks, Arrays CAY16-105J4LFCT-ND
1M Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1M Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-105J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-105J4LFTR-ND
Resistor Networks, Arrays CAY16-105J4LFTR-ND
1M Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1M Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-105J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-105J4LFDKR-ND
Resistor Networks, Arrays CAY16-105J4LFDKR-ND
1M Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1M Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 1M, 5%, 50V, 1206; Resistance Bourns - 06X4915 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1M, 5%, 50V, 1206; Resistance Bourns
06X4915
Res N/w, Isolated, 1M, 5%, 50V, 1206; Resistance Bourns 06X4915
RES N/W, ISOLATED, 1M, 5%, 50V, 1206; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1M, 5%, 50V, 1206; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Networks, Arrays - CAY16-105J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAY16-105J4LF
Resistor Networks, Arrays CAY16-105J4LF
RES ARRAY 4 RES 1M OHM 1206

RES ARRAY 4 RES 1M OHM 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 5294878 5294878P CAY16-105J4LFCT-ND 06X4915 CAY16-105J4LF
Product Name Resistor Arrays Resistor Arrays Resistor Networks, Arrays Res N/w, Isolated, 1M, 5%, 50V, 1206; Resistance Bourns Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Chip Array
Mounting / Packaging 1206; 1206 (3216m) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Number of Resistors 4 4 4 4
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1.00E-3 ohms 1.00E6 ohms 1.00E6 ohms 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details