RES ARRAY 4 RES 100K OHM 1206 Product overview: CAY16-104J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-104J4LF can be used for catalog matching and distributor lookup.
4-array convex 1206 LF resistor,100K
4-array convex 1206 LF resistor,100K
4-array convex 1206 LF resistor,100K
100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
RESISTOR N/W, 4RES, 100K, 5%, SMD; Resistance:100kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes
RES ARRAY 4 RES 100K OHM 1206
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 50-CAY16-104J4LF | 5225591 | 5225591P | CAY16-104J4LFCT-ND | 41R4422 | CAY16-104J4LF |
| Product Name | Resistor | Resistor Arrays | Resistor Arrays | Resistor Networks, Arrays | Resistor N/w, 4Res, 100K, 5%, Smd; Resistance Bourns | Resistor Networks, Arrays |
| Technology / Construction | Thick Film | |||||
| Mounting / Packaging | 1206 (3216 Metric), Convex, Long Side Terminals | 1206; 1206 (3216m) | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 | |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | |
| Power Rating | 0.2500 watts | 0.2500 watts | ||||
| Operating DC Voltage | 50 volts | 50 volts |