Bourns, Inc. Resistor Networks, Arrays CAY16-102J4GLF

Description
1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-102J4GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-102J4GLFTR-ND
Resistor Networks, Arrays CAY16-102J4GLFTR-ND
1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - CAY16-102J4GLF
845169-CAY16-102J4GLF
Resistor Networks, Arrays - CAY16-102J4GLF 845169-CAY16-102J4GLF
Manufacturer: Bourns Inc. Win Source Part Number: 845169-CAY16-102J4GL F Series: CAY16 Features: Ohm Power Per Element Resistor Network/Array Package: Reel - TR Part Status: Discontinued at Digi-Key Family Name: CAY16 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: CAY16-102J4GLFCT, CAY16-102J4GLF-ND, CAY16-102J4GLFDKR, CAY16102J4GLF, CAY16-102J4GLFTR

Manufacturer: Bourns Inc.
Win Source Part Number: 845169-CAY16-102J4GLF
Series: CAY16
Features: Ohm Power Per Element Resistor Network/Array
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Family Name: CAY16
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: CAY16-102J4GLFCT, CAY16-102J4GLF-ND, CAY16-102J4GLFDKR, CAY16102J4GLF, CAY16-102J4GLFTR

Buy Now Datasheet
RES ARRAY 4 RES 1K OHM 1206 Product overview: CAY16-102J4GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-102J4GLF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 1K OHM 1206 Product overview: CAY16-102J4GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-102J4GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAY16-102J4GLF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAY16-102J4GLF
Resistor Networks, Arrays CAY16-102J4GLF
RES ARRAY 4 RES 1K OHM 1206

RES ARRAY 4 RES 1K OHM 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number CAY16-102J4GLFTR-ND 845169-CAY16-102J4GLF 50-CAY16-102J4GLF CAY16-102J4GLF
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - CAY16-102J4GLF Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Convex, Long Side Terminals
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details