Manufacturer: Bourns Inc.
Win Source Part Number: 914784-CAY16-102J2LF
Series: CAY16
Operating Temperature Range: -55°C ~ 125°C
Features: 1k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex
Package: Reel - TR
Package: 0606, Convex
Mounting: Surface Mount
Family Name: CAY16
Categories: Resistors
Case / Package: 0606
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
RES ARRAY 2 RES 1K OHM 0606 Product overview: CAY16-102J2LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-102J2LF can be used for catalog matching and distributor lookup.
1k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex
Resistor Network,Non-Specifie
RES ARRAY 2 RES 1K OHM 0606
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 914784-CAY16-102J2LF | 50-CAY16-102J2LF | CAY16-102J2LF-ND | 32K0382 | CAY16-102J2LF |
| Product Name | Resistor Networks, Arrays - CAY16-102J2LF | Resistor | Resistor Networks, Arrays | Resistor Network,non-Specified,1Kohms,50Wv,5+/-% Tol,0606-Case Rohs Compliant Bourns | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | Chip Array | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0606, Convex | Surface Mount Technology (SMT / SMD); 0606, Convex | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Features | Electrically isolated. | ||||
| Operating DC Voltage | 50 volts |