Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Circuit Type: Isolated
Resistance (Ohms): 1M
Tolerance: ±20%
Number of Resistors: 9
Power Per Element: 31mW
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
100 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
RES ARRAY 8 RES 100 OHM 1506
RES N/W, ISOLATED, 100R, 0.063W, 1506; Resistance:100ohm; Product Range:CAY16 Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:1506 [3815 Metric]; No. of Pins:16Pins; Voltage Rating:25V; Power RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | CAY16-101J8LFTR-ND | CAY16-101J8LF | 67AC7493 | |
| Product Name | Connectors,Interconnects | Resistor Networks, Arrays | Resistor Networks, Arrays | Res N/w, Isolated, 100R, 0.063W, 1506; Resistance Bourns |
| Resistance Range | 1.00E6 ohms | 100 ohms | 100 ohms | 100 ohms |
| Tolerance | 20 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 1200 ±ppm/°C | 200 ±ppm/°C | ||
| Number of Resistors | 9 | 8 | 8 | |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network |