Bourns, Inc. Resistor Arrays CAY16-101J4LF

Description
4-array convex 0603 LF resistor,100R
Request a Quote Datasheet
Description
4-array convex 0603 LF resistor,100R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5225563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225563
Resistor Arrays 5225563
4-array convex 0603 LF resistor,100R

4-array convex 0603 LF resistor,100R

Supplier's Site
Resistor Arrays - 5225563P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225563P
Resistor Arrays 5225563P
4-array convex 0603 LF resistor,100R

4-array convex 0603 LF resistor,100R

Supplier's Site
Resistor Arrays - 1616942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616942
Resistor Arrays 1616942
4-array convex 0603 LF resistor,100R

4-array convex 0603 LF resistor,100R

Supplier's Site
100 OHM Resistor - 50-CAY16-101J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Resistor
50-CAY16-101J4LF
100 OHM Resistor 50-CAY16-101J4LF
RES ARRAY 4 RES 100 OHM 1206 Product overview: CAY16-101J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-101J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 100 OHM 1206 Product overview: CAY16-101J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-101J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAY16-101J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-101J4LFCT-ND
Resistor Networks, Arrays CAY16-101J4LFCT-ND
100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-101J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-101J4LFDKR-ND
Resistor Networks, Arrays CAY16-101J4LFDKR-ND
100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-101J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-101J4LFTR-ND
Resistor Networks, Arrays CAY16-101J4LFTR-ND
100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1112251-CAY16-101J4LF
Resistors - Resistor Networks, Arrays 1112251-CAY16-101J4LF
Win Source Part Number: 1112251-CAY16-101J4L F Category: Resistors>Resistor Networks, Arrays Series: CAY16 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 100 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CAY16-101 J4LF; CAY16-101-J4LF; CAY16-101J4 LF; CAY16-101J4-LF; CAY16-101J4LF.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Bourns Inc. Other Names: CAY16-101J4LFCT,CAY1 6-101J4LFDKR,CAY1610 1J4LF,CAY16-101J4LFT R,CAY16-101J4LF-ND Base Product Number: CAY16

Win Source Part Number: 1112251-CAY16-101J4LF
Category: Resistors>Resistor Networks, Arrays
Series: CAY16
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 100
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CAY16-101 J4LF; CAY16-101-J4LF; CAY16-101J4 LF; CAY16-101J4-LF; CAY16-101J4LF.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Bourns Inc.
Other Names: CAY16-101J4LFCT,CAY16-101J4LFDKR,CAY16101J4LF,CAY16-101J4LFTR,CAY16-101J4LF-ND
Base Product Number: CAY16

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-101J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAY16-101J4LF
Resistor Networks, Arrays CAY16-101J4LF
RES ARRAY 4 RES 100 OHM 1206

RES ARRAY 4 RES 100 OHM 1206

Supplier's Site Datasheet
Resistor Array, 1206, 100R; Resistance Bourns - 41R4419 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, 1206, 100R; Resistance Bourns
41R4419
Resistor Array, 1206, 100R; Resistance Bourns 41R4419
RESISTOR ARRAY, 1206, 100R; Resistance:100ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR ARRAY, 1206, 100R; Resistance:100ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site
Resistor, Array-4, 100 Ohm, 5%, Smd; Resistance Bourns - 40Y8529 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array-4, 100 Ohm, 5%, Smd; Resistance Bourns
40Y8529
Resistor, Array-4, 100 Ohm, 5%, Smd; Resistance Bourns 40Y8529
RESISTOR, ARRAY-4, 100 OHM, 5%, SMD; Resistance:100ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RatingRoHS Compliant: Yes

RESISTOR, ARRAY-4, 100 OHM, 5%, SMD; Resistance:100ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors
Product Number 5225563 5225563P 50-CAY16-101J4LF CAY16-101J4LFCT-ND 1112251-CAY16-101J4LF CAY16-101J4LF 41R4419 40Y8529
Product Name Resistor Arrays Resistor Arrays 100 OHM Resistor Resistor Networks, Arrays Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Resistor Array, 1206, 100R; Resistance Bourns Resistor, Array-4, 100 Ohm, 5%, Smd; Resistance Bourns
Configuration Chip Array Chip Array Chip Array Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 (3216m) 1206; 1206 1206 (3216 Metric), Convex, Long Side Terminals Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD) 1206 1206
Number of Resistors 4 4 4 4 4
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers