Bourns, Inc. Resistor Networks, Arrays CAY16-100J4LF

Description
10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-100J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-100J4LFDKR-ND
Resistor Networks, Arrays CAY16-100J4LFDKR-ND
10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-100J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-100J4LFCT-ND
Resistor Networks, Arrays CAY16-100J4LFCT-ND
10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-100J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-100J4LFTR-ND
Resistor Networks, Arrays CAY16-100J4LFTR-ND
10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Surface Mount Resistors - 2476970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476970
Surface Mount Resistors 2476970
Bourns CAY16-100J4LF Resistor

Bourns CAY16-100J4LF Resistor

Supplier's Site
Surface Mount Resistors - 2476971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476971
Surface Mount Resistors 2476971
Bourns CAY16-100J4LF Resistor

Bourns CAY16-100J4LF Resistor

Supplier's Site
Surface Mount Resistors - 2476971P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476971P
Surface Mount Resistors 2476971P
Bourns CAY16-100J4LF Resistor

Bourns CAY16-100J4LF Resistor

Supplier's Site
10 OHM Resistor - 50-CAY16-100J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM Resistor
50-CAY16-100J4LF
10 OHM Resistor 50-CAY16-100J4LF
RES ARRAY 4 RES 10 OHM 1206 Product overview: CAY16-100J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-100J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 10 OHM 1206 Product overview: CAY16-100J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-100J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Resistor Networks, Arrays - 1328294-CAY16-100J4LF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328294-CAY16-100J4LF
Resistors - Resistor Networks, Arrays 1328294-CAY16-100J4LF
Manufacturer: Bourns Inc. Win Source Part Number: 1328294-CAY16-100J4L F Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric), Convex, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: CAY16-100J4LFDKR,CAY 16-100J4LFTR,CAY1610 0J4LF,CAY16-100J4LF- ND,CAY16-100J4LFCT Base Product Number: CAY16 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1328294-CAY16-100J4LF
Category: Resistors>Resistor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: Surface Mount
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 10
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric), Convex, Long Side Terminals
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: CAY16-100J4LFDKR,CAY16-100J4LFTR,CAY16100J4LF,CAY16-100J4LF-ND,CAY16-100J4LFCT
Base Product Number: CAY16
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Resistor N/w, 4Res, 10 Ohm, 5%, Smd; Resistance Bourns - 41R4416 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 10 Ohm, 5%, Smd; Resistance Bourns
41R4416
Resistor N/w, 4Res, 10 Ohm, 5%, Smd; Resistance Bourns 41R4416
RESISTOR N/W, 4RES, 10 OHM, 5%, SMD; Resistance:10ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

RESISTOR N/W, 4RES, 10 OHM, 5%, SMD; Resistance:10ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

Supplier's Site
Resistor, Isolated Resistor Array 4, 10 Ohm 5%, 1206, Full Reel; Resistance Bourns - 32K0376 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Array 4, 10 Ohm 5%, 1206, Full Reel; Resistance Bourns
32K0376
Resistor, Isolated Resistor Array 4, 10 Ohm 5%, 1206, Full Reel; Resistance Bourns 32K0376
RESISTOR, ISOLATED RESISTOR ARRAY 4, 10 OHM 5%, 1206, FULL REEL; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR ARRAY 4, 10 OHM 5%, 1206, FULL REEL; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor Networks, Arrays - CAY16-100J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAY16-100J4LF
Resistor Networks, Arrays CAY16-100J4LF
RES ARRAY 4 RES 10 OHM 1206

RES ARRAY 4 RES 10 OHM 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number CAY16-100J4LFDKR-ND 2476970 50-CAY16-100J4LF 1328294-CAY16-100J4LF 41R4416 32K0376 CAY16-100J4LF
Product Name Resistor Networks, Arrays Surface Mount Resistors 10 OHM Resistor Resistors - Resistor Networks, Arrays Resistor N/w, 4Res, 10 Ohm, 5%, Smd; Resistance Bourns Resistor, Isolated Resistor Array 4, 10 Ohm 5%, 1206, Full Reel; Resistance Bourns Resistor Networks, Arrays
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Convex, Long Side Terminals Surface Mount Technology (SMT / SMD) 1206 1206; 1206 [3216 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers