Bourns, Inc. Resistor Networks, Arrays CAY16-1003F4LF

Description
100k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
100k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-1003F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-1003F4LFCT-ND
Resistor Networks, Arrays CAY16-1003F4LFCT-ND
100k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-1003F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-1003F4LFDKR-ND
Resistor Networks, Arrays CAY16-1003F4LFDKR-ND
100k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-1003F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-1003F4LFTR-ND
Resistor Networks, Arrays CAY16-1003F4LFTR-ND
100k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
RES ARRAY 4 RES 100K OHM 1206 Product overview: CAY16-1003F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-1003F4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 100K OHM 1206 Product overview: CAY16-1003F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-1003F4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Isolated Array 4Resistor 100Kohm 1% 1206; Resistance Bourns - 32K0379 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Array 4Resistor 100Kohm 1% 1206; Resistance Bourns
32K0379
Resistor, Isolated Array 4Resistor 100Kohm 1% 1206; Resistance Bourns 32K0379
RESISTOR, ISOLATED ARRAY 4RESISTOR 100KOHM 1% 1206; RESISTANCE:100KOHM; VOLTAGE RATING:50V; NO. OF ELEMENTS:4ELEMENTS; NETWORK CIRCUIT TYPE:ISOLATED; RESISTOR CASE STYLE:1206 [3216 METRIC]; POWER RATING PER ELEMENT:62MW ROHS COMPLIANT: YES

RESISTOR, ISOLATED ARRAY 4RESISTOR 100KOHM 1% 1206; RESISTANCE:100KOHM; VOLTAGE RATING:50V; NO. OF ELEMENTS:4ELEMENTS; NETWORK CIRCUIT TYPE:ISOLATED; RESISTOR CASE STYLE:1206 [3216 METRIC]; POWER RATING PER ELEMENT:62MW ROHS COMPLIANT: YES

Supplier's Site
Resistor Type Bourns - 49AK2593 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Type Bourns
49AK2593
Resistor Type Bourns 49AK2593
Resistor Type:Array; Resistor Technology:Thick Film; Terminal Pitch:0.8mm; Power Rating:250mW; Product Height:0.5mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Resistor Type:Array; Resistor Technology:Thick Film; Terminal Pitch:0.8mm; Power Rating:250mW; Product Height:0.5mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Networks, Arrays - CAY16-1003F4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAY16-1003F4LF
Resistor Networks, Arrays CAY16-1003F4LF
RES ARRAY 4 RES 100K OHM 1206

RES ARRAY 4 RES 100K OHM 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number CAY16-1003F4LFCT-ND 50-CAY16-1003F4LF 32K0379 49AK2593 CAY16-1003F4LF
Product Name Resistor Networks, Arrays Resistor Resistor, Isolated Array 4Resistor 100Kohm 1% 1206; Resistance Bourns Resistor Type Bourns Resistor Networks, Arrays
Configuration Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Convex, Long Side Terminals 1206
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details