Bourns, Inc. Resistor Networks, Arrays CAY16-1001F4LF

Description
1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-1001F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-1001F4LFDKR-ND
Resistor Networks, Arrays CAY16-1001F4LFDKR-ND
1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-1001F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-1001F4LFCT-ND
Resistor Networks, Arrays CAY16-1001F4LFCT-ND
1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-1001F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-1001F4LFTR-ND
Resistor Networks, Arrays CAY16-1001F4LFTR-ND
1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Arrays - 1814413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1814413
Resistor Arrays 1814413
Resistor Convex 4X Array 1206 1K 5%

Resistor Convex 4X Array 1206 1K 5%

Supplier's Site
Resistor Arrays - 1814454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1814454
Resistor Arrays 1814454
Resistor Convex 4X Array 1206 1K 5%

Resistor Convex 4X Array 1206 1K 5%

Supplier's Site
Laguna Hills, CA, United States
Resistor Networks, Arrays - CAY16-1001F4LF
914783-CAY16-1001F4LF
Resistor Networks, Arrays - CAY16-1001F4LF 914783-CAY16-1001F4LF
Manufacturer: Bourns Inc. Win Source Part Number: 914783-CAY16-1001F4L F Series: CAY16 Operating Temperature Range: -55°C ~ 125°C Features: 1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals Package: 1206 (3216 Metric), Convex, Long Side Terminals Package: Reel - TR Mounting: Surface Mount Family Name: CAY16 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: CAY16-1001F4LFDKR, CAY16-1001F4LFCT, CAY16-1001F4LFTR, CAY16-1001F4LF-ND, CAY161001F4LF

Manufacturer: Bourns Inc.
Win Source Part Number: 914783-CAY16-1001F4LF
Series: CAY16
Operating Temperature Range: -55°C ~ 125°C
Features: 1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Package: 1206 (3216 Metric), Convex, Long Side Terminals
Package: Reel - TR
Mounting: Surface Mount
Family Name: CAY16
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: CAY16-1001F4LFDKR, CAY16-1001F4LFCT, CAY16-1001F4LFTR, CAY16-1001F4LF-ND, CAY161001F4LF

Buy Now Datasheet
RES ARRAY 4 RES 1K OHM 1206 Product overview: CAY16-1001F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-1001F4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 1K OHM 1206 Product overview: CAY16-1001F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-1001F4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAY16-1001F4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAY16-1001F4LF
Resistor Networks, Arrays CAY16-1001F4LF
RES ARRAY 4 RES 1K OHM 1206

RES ARRAY 4 RES 1K OHM 1206

Supplier's Site Datasheet
Resistor N/w, 4Res, 1K, 1%, Smd; Resistance Bourns - 41R4417 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 1K, 1%, Smd; Resistance Bourns
41R4417
Resistor N/w, 4Res, 1K, 1%, Smd; Resistance Bourns 41R4417
RESISTOR N/W, 4RES, 1K, 1%, SMD; Resistance:1kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR N/W, 4RES, 1K, 1%, SMD; Resistance:1kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4Resistor, 1Kohm, 1%, Smd; Resistance Bourns - 87W5946 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4Resistor, 1Kohm, 1%, Smd; Resistance Bourns
87W5946
Resistor Network, 4Resistor, 1Kohm, 1%, Smd; Resistance Bourns 87W5946
RESISTOR NETWORK, 4RESISTOR, 1KOHM, 1%, SMD; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:ArrayRoHS Compliant: Yes

RESISTOR NETWORK, 4RESISTOR, 1KOHM, 1%, SMD; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:ArrayRoHS Compliant: Yes

Supplier's Site
Resistor, Array-4, 1Kohm, 1%, Smd; Resistance Bourns - 40Y8527 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array-4, 1Kohm, 1%, Smd; Resistance Bourns
40Y8527
Resistor, Array-4, 1Kohm, 1%, Smd; Resistance Bourns 40Y8527
RESISTOR, ARRAY-4, 1KOHM, 1%, SMD; Resistance:1kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

RESISTOR, ARRAY-4, 1KOHM, 1%, SMD; Resistance:1kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistors
Product Number CAY16-1001F4LFDKR-ND 1814413 914783-CAY16-1001F4LF 50-CAY16-1001F4LF CAY16-1001F4LF 41R4417 87W5946 40Y8527
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Networks, Arrays - CAY16-1001F4LF Resistor Resistor Networks, Arrays Resistor N/w, 4Res, 1K, 1%, Smd; Resistance Bourns Resistor Network, 4Resistor, 1Kohm, 1%, Smd; Resistance Bourns Resistor, Array-4, 1Kohm, 1%, Smd; Resistance Bourns
Configuration Chip Array Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD) 1206 (3216 Metric), Convex, Long Side Terminals 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details