Bourns, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators CAY16-1000F4LF

Description
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Packaging: Bulk Part Status: Obsolete Circuit Type: Bussed Resistance (Ohms): 1M Tolerance (+ or -): 5% Number of Resistors: 9 Power Per Element: 31mW Temperature Coefficient (Typ): 750ppm/°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Packaging: Bulk Part Status: Obsolete Circuit Type: Bussed Resistance (Ohms): 1M Tolerance (+ or -): 5% Number of Resistors: 9 Power Per Element: 31mW Temperature Coefficient (Typ): 750ppm/°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Packaging: Bulk Part Status: Obsolete Circuit Type: Bussed Resistance (Ohms): 1M Tolerance (+ or -): 5% Number of Resistors: 9 Power Per Element: 31mW Temperature Coefficient (Typ): 750ppm/°C

Manufacturer: AMIS
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Packaging: Bulk
Part Status: Obsolete
Circuit Type: Bussed
Resistance (Ohms): 1M
Tolerance (+ or -): 5%
Number of Resistors: 9
Power Per Element: 31mW
Temperature Coefficient (Typ): 750ppm/°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734582 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
VCO / SURF MOUNT / RoHS - ROS-1357+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - LM555J/883 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details