Bourns, Inc. Resistor Networks, Arrays CAY16-1000F4LF

Description
100 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
100 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY16-1000F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16-1000F4LFDKR-ND
Resistor Networks, Arrays 118-CAY16-1000F4LFDKR-ND
100 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16-1000F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16-1000F4LFTR-ND
Resistor Networks, Arrays 118-CAY16-1000F4LFTR-ND
100 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16-1000F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16-1000F4LFCT-ND
Resistor Networks, Arrays 118-CAY16-1000F4LFCT-ND
100 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
100 OHM Resistor - 50-CAY16-1000F4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Resistor
50-CAY16-1000F4LF
100 OHM Resistor 50-CAY16-1000F4LF
RES ARRAY 4 RES 100 OHM 1206 Product overview: CAY16-1000F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-1000F4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 100 OHM 1206 Product overview: CAY16-1000F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-1000F4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2476969P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476969P
Surface Mount Resistors 2476969P
Bourns CAY16-1000F4LF Resistor

Bourns CAY16-1000F4LF Resistor

Supplier's Site
Surface Mount Resistors - 2476969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476969
Surface Mount Resistors 2476969
Bourns CAY16-1000F4LF Resistor

Bourns CAY16-1000F4LF Resistor

Supplier's Site
Surface Mount Resistors - 2476968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476968
Surface Mount Resistors 2476968
Bourns CAY16-1000F4LF Resistor

Bourns CAY16-1000F4LF Resistor

Supplier's Site
Resistor, Array-4, 100R, 1%, Smd; Resistance Bourns - 42Y0149 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array-4, 100R, 1%, Smd; Resistance Bourns
42Y0149
Resistor, Array-4, 100R, 1%, Smd; Resistance Bourns 42Y0149
RESISTOR, ARRAY-4, 100R, 1%, SMD; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, ARRAY-4, 100R, 1%, SMD; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Res, Array, Iso, 100R, 0.25W, 1%, 1206; Resistance Bourns - 32K0377 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 100R, 0.25W, 1%, 1206; Resistance Bourns
32K0377
Res, Array, Iso, 100R, 0.25W, 1%, 1206; Resistance Bourns 32K0377
RES, ARRAY, ISO, 100R, 0.25W, 1%, 1206; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

RES, ARRAY, ISO, 100R, 0.25W, 1%, 1206; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Networks, Arrays - CAY16-1000F4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAY16-1000F4LF
Resistor Networks, Arrays CAY16-1000F4LF
RES ARRAY 4 RES 100 OHM 1206

RES ARRAY 4 RES 100 OHM 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 118-CAY16-1000F4LFDKR-ND 50-CAY16-1000F4LF 2476969P 42Y0149 CAY16-1000F4LF
Product Name Resistor Networks, Arrays 100 OHM Resistor Surface Mount Resistors Resistor, Array-4, 100R, 1%, Smd; Resistance Bourns Resistor Networks, Arrays
Configuration Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Convex, Long Side Terminals Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details