Bourns, Inc. Resistor Networks, Arrays CAY10A-472J4LF

Description
4.7k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet
Description
4.7k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY10A-472J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10A-472J4LFTR-ND
Resistor Networks, Arrays 118-CAY10A-472J4LFTR-ND
4.7k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

4.7k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY10A-472J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10A-472J4LFCT-ND
Resistor Networks, Arrays 118-CAY10A-472J4LFCT-ND
4.7k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

4.7k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY10A-472J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10A-472J4LFDKR-ND
Resistor Networks, Arrays 118-CAY10A-472J4LFDKR-ND
4.7k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

4.7k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 4K7, 0.063W, 2010; Resistance Bourns - 14AJ3657 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 4K7, 0.063W, 2010; Resistance Bourns
14AJ3657
Res N/w, Isolated, 4K7, 0.063W, 2010; Resistance Bourns 14AJ3657
RES N/W, ISOLATED, 4K7, 0.063W, 2010; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 4K7, 0.063W, 2010; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 4K7, 0.063W, 2010; Resistance Bourns - 36AJ6865 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 4K7, 0.063W, 2010; Resistance Bourns
36AJ6865
Res N/w, Isolated, 4K7, 0.063W, 2010; Resistance Bourns 36AJ6865
RES N/W, ISOLATED, 4K7, 0.063W, 2010; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 4K7, 0.063W, 2010; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAY10A-472J4LFTR-ND 14AJ3657
Product Name Resistor Networks, Arrays Res N/w, Isolated, 4K7, 0.063W, 2010; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 2010; 0804 [2010 Metric]
Resistance Range 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers