Bourns, Inc. Resistor Networks, Arrays CAY10A-330J4LF

Description
33 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet
Description
33 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY10A-330J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10A-330J4LFTR-ND
Resistor Networks, Arrays 118-CAY10A-330J4LFTR-ND
33 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

33 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 33R, 0.063W, 2010; Resistance Bourns - 36AJ6857 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 33R, 0.063W, 2010; Resistance Bourns
36AJ6857
Res N/w, Isolated, 33R, 0.063W, 2010; Resistance Bourns 36AJ6857
RES N/W, ISOLATED, 33R, 0.063W, 2010; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 33R, 0.063W, 2010; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 33R, 0.063W, 2010; Resistance Bourns - 14AJ3653 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 33R, 0.063W, 2010; Resistance Bourns
14AJ3653
Res N/w, Isolated, 33R, 0.063W, 2010; Resistance Bourns 14AJ3653
RES N/W, ISOLATED, 33R, 0.063W, 2010; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 33R, 0.063W, 2010; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAY10A-330J4LFTR-ND 36AJ6857
Product Name Resistor Networks, Arrays Res N/w, Isolated, 33R, 0.063W, 2010; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 2010; 0804 [2010 Metric]
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details