Bourns, Inc. Resistor Networks, Arrays CAY10A-203J2LF

Description
20k Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 0404 (1010 Metric), Convex
Request a Quote Datasheet
Description
20k Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 0404 (1010 Metric), Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY10A-203J2LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10A-203J2LFTR-ND
Resistor Networks, Arrays 118-CAY10A-203J2LFTR-ND
20k Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 0404 (1010 Metric), Convex

20k Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet
Res N/w, Isolated, 20K, 0.063W, 1010; Resistance Bourns - 14AJ3649 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 20K, 0.063W, 1010; Resistance Bourns
14AJ3649
Res N/w, Isolated, 20K, 0.063W, 1010; Resistance Bourns 14AJ3649
RES N/W, ISOLATED, 20K, 0.063W, 1010; Resistance:20kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 20K, 0.063W, 1010; Resistance:20kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 20K, 0.063W, 1010; Resistance Bourns - 36AJ6849 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 20K, 0.063W, 1010; Resistance Bourns
36AJ6849
Res N/w, Isolated, 20K, 0.063W, 1010; Resistance Bourns 36AJ6849
RES N/W, ISOLATED, 20K, 0.063W, 1010; Resistance:20kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 20K, 0.063W, 1010; Resistance:20kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAY10A-203J2LFTR-ND 14AJ3649
Product Name Resistor Networks, Arrays Res N/w, Isolated, 20K, 0.063W, 1010; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404 0404 [1010 Metric]
Resistance Range 20000 ohms 20000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details