Bourns, Inc. Resistor Networks, Arrays CAY10A-152J2AS

Description
1.5k Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 0404 (1010 Metric), Convex
Request a Quote Datasheet
Description
1.5k Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 0404 (1010 Metric), Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY10A-152J2ASTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10A-152J2ASTR-ND
Resistor Networks, Arrays 118-CAY10A-152J2ASTR-ND
1.5k Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 0404 (1010 Metric), Convex

1.5k Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet
Res N/w, Isolated, 1K5, 0.063W, 1010; Resistance Bourns - 14AJ3647 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K5, 0.063W, 1010; Resistance Bourns
14AJ3647
Res N/w, Isolated, 1K5, 0.063W, 1010; Resistance Bourns 14AJ3647
RES N/W, ISOLATED, 1K5, 0.063W, 1010; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1K5, 0.063W, 1010; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 1K5, 0.063W, 1010; Resistance Bourns - 36AJ6847 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K5, 0.063W, 1010; Resistance Bourns
36AJ6847
Res N/w, Isolated, 1K5, 0.063W, 1010; Resistance Bourns 36AJ6847
RES N/W, ISOLATED, 1K5, 0.063W, 1010; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1K5, 0.063W, 1010; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAY10A-152J2ASTR-ND 14AJ3647
Product Name Resistor Networks, Arrays Res N/w, Isolated, 1K5, 0.063W, 1010; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404 0404 [1010 Metric]
Resistance Range 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details