Bourns, Inc. Resistor Networks, Arrays CAY10A-150J4LF

Description
15 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote
Description
15 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns CAY10A-LF Series thick film chip array features an isolated network with a resistance of 15 ohms and a power rating of 63 mW per resistor. It is compliant with RoHS and AEC-Q200 standards, making it suitable for automotive applications. The component operates within a temperature range of -55 to +125 °C and has a maximum working voltage of 25 V. The resistor tolerance is ±5%, and it is available in a 2010 metric package size. This product is designed for applications requiring reliable performance in compact spaces.

Datasheet Summary
Powered by GS/AI

The Bourns CAY10A-LF Series thick film chip array features an isolated network with a resistance of 15 ohms and a power rating of 63 mW per resistor. It is compliant with RoHS and AEC-Q200 standards, making it suitable for automotive applications. The component operates within a temperature range of -55 to +125 °C and has a maximum working voltage of 25 V. The resistor tolerance is ±5%, and it is available in a 2010 metric package size. This product is designed for applications requiring reliable performance in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY10A-150J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10A-150J4LFTR-ND
Resistor Networks, Arrays 118-CAY10A-150J4LFTR-ND
15 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

15 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 15R, 0.063W, 2010; Resistance Bourns - 36AJ6846 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 15R, 0.063W, 2010; Resistance Bourns
36AJ6846
Res N/w, Isolated, 15R, 0.063W, 2010; Resistance Bourns 36AJ6846
RES N/W, ISOLATED, 15R, 0.063W, 2010; Resistance:15ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 15R, 0.063W, 2010; Resistance:15ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 15R, 0.063W, 2010; Resistance Bourns - 36AJ6845 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 15R, 0.063W, 2010; Resistance Bourns
36AJ6845
Res N/w, Isolated, 15R, 0.063W, 2010; Resistance Bourns 36AJ6845
RES N/W, ISOLATED, 15R, 0.063W, 2010; Resistance:15ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 15R, 0.063W, 2010; Resistance:15ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAY10A-150J4LFTR-ND 36AJ6846
Product Name Resistor Networks, Arrays Res N/w, Isolated, 15R, 0.063W, 2010; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 2010; 0804 [2010 Metric]
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers