Bourns, Inc. Resistor Networks, Arrays CAY10A-104J2LF

Description
100k Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 0404 (1010 Metric), Convex
Request a Quote
Description
100k Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 0404 (1010 Metric), Convex
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns CAY10A-LF Series thick film chip array features an isolated network with a resistance value of 100 kΩ and a power rating of 63 mW per resistor at 70 °C. This component is compliant with RoHS and AEC-Q200 standards, making it suitable for automotive applications. It has a resistance tolerance of ±5% and operates within a temperature range of -55 °C to +125 °C. The maximum working voltage is 25 V, and the maximum overload voltage is 50 V. The product is packaged in reels of 10,000 pieces, facilitating efficient handling and assembly in various electronic applications.

Datasheet Summary
Powered by GS/AI

The Bourns CAY10A-LF Series thick film chip array features an isolated network with a resistance value of 100 kΩ and a power rating of 63 mW per resistor at 70 °C. This component is compliant with RoHS and AEC-Q200 standards, making it suitable for automotive applications. It has a resistance tolerance of ±5% and operates within a temperature range of -55 °C to +125 °C. The maximum working voltage is 25 V, and the maximum overload voltage is 50 V. The product is packaged in reels of 10,000 pieces, facilitating efficient handling and assembly in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY10A-104J2LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10A-104J2LFTR-ND
Resistor Networks, Arrays 118-CAY10A-104J2LFTR-ND
100k Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 0404 (1010 Metric), Convex

100k Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet
Res N/w, Isolated, 100K, 0.063W, 1010; Resistance Bourns - 36AJ6840 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100K, 0.063W, 1010; Resistance Bourns
36AJ6840
Res N/w, Isolated, 100K, 0.063W, 1010; Resistance Bourns 36AJ6840
RES N/W, ISOLATED, 100K, 0.063W, 1010; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100K, 0.063W, 1010; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 100K, 0.063W, 1010; Resistance Bourns - 14AJ3642 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100K, 0.063W, 1010; Resistance Bourns
14AJ3642
Res N/w, Isolated, 100K, 0.063W, 1010; Resistance Bourns 14AJ3642
RES N/W, ISOLATED, 100K, 0.063W, 1010; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100K, 0.063W, 1010; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAY10A-104J2LFTR-ND 36AJ6840
Product Name Resistor Networks, Arrays Res N/w, Isolated, 100K, 0.063W, 1010; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404 0404 [1010 Metric]
Resistance Range 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details