Bourns, Inc. Resistor Networks, Arrays CAY10A-102J4LF

Description
1k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote
Description
1k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns CAY10A-LF Series thick film chip array features an isolated network with a resistance of 1 kΩ and a power rating of 63 mW per resistor. It is designed with four resistors in a compact 2010 metric package (0804). The resistor tolerance is ±5%, and it operates within a maximum voltage of 25 V. The component is compliant with RoHS and AEC-Q200 standards, making it suitable for automotive applications. The operating temperature range is from -55 °C to +125 °C, ensuring reliability in various environments. This product is packaged in reels of 10,000 pieces, facilitating efficient handling and assembly in manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Bourns CAY10A-LF Series thick film chip array features an isolated network with a resistance of 1 kΩ and a power rating of 63 mW per resistor. It is designed with four resistors in a compact 2010 metric package (0804). The resistor tolerance is ±5%, and it operates within a maximum voltage of 25 V. The component is compliant with RoHS and AEC-Q200 standards, making it suitable for automotive applications. The operating temperature range is from -55 °C to +125 °C, ensuring reliability in various environments. This product is packaged in reels of 10,000 pieces, facilitating efficient handling and assembly in manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY10A-102J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10A-102J4LFCT-ND
Resistor Networks, Arrays 118-CAY10A-102J4LFCT-ND
1k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

1k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY10A-102J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10A-102J4LFTR-ND
Resistor Networks, Arrays 118-CAY10A-102J4LFTR-ND
1k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

1k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 1K, 0.063W, 2010; Resistance Bourns - 14AJ3638 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K, 0.063W, 2010; Resistance Bourns
14AJ3638
Res N/w, Isolated, 1K, 0.063W, 2010; Resistance Bourns 14AJ3638
RES N/W, ISOLATED, 1K, 0.063W, 2010; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1K, 0.063W, 2010; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 1K, 0.063W, 2010; Resistance Bourns - 36AJ6836 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K, 0.063W, 2010; Resistance Bourns
36AJ6836
Res N/w, Isolated, 1K, 0.063W, 2010; Resistance Bourns 36AJ6836
RES N/W, ISOLATED, 1K, 0.063W, 2010; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1K, 0.063W, 2010; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAY10A-102J4LFCT-ND 14AJ3638
Product Name Resistor Networks, Arrays Res N/w, Isolated, 1K, 0.063W, 2010; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 2010; 0804 [2010 Metric]
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers