Bourns, Inc. Resistor Networks, Arrays CAY10A-101J2LF

Description
100 Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 0404 (1010 Metric), Convex
Request a Quote Datasheet
Description
100 Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 0404 (1010 Metric), Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY10A-101J2LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10A-101J2LFTR-ND
Resistor Networks, Arrays 118-CAY10A-101J2LFTR-ND
100 Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 0404 (1010 Metric), Convex

100 Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet
Res N/w, Isolated, 100R, 0.063W, 1010; Resistance Bourns - 36AJ6834 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100R, 0.063W, 1010; Resistance Bourns
36AJ6834
Res N/w, Isolated, 100R, 0.063W, 1010; Resistance Bourns 36AJ6834
RES N/W, ISOLATED, 100R, 0.063W, 1010; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100R, 0.063W, 1010; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 100R, 0.063W, 1010; Resistance Bourns - 36AJ6833 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100R, 0.063W, 1010; Resistance Bourns
36AJ6833
Res N/w, Isolated, 100R, 0.063W, 1010; Resistance Bourns 36AJ6833
RES N/W, ISOLATED, 100R, 0.063W, 1010; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100R, 0.063W, 1010; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAY10A-101J2LFTR-ND 36AJ6834
Product Name Resistor Networks, Arrays Res N/w, Isolated, 100R, 0.063W, 1010; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404 0404 [1010 Metric]
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details