10 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
RES N/W, ISOLATED, 10R, 0.063W, 2010; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES N/W, ISOLATED, 10R, 0.063W, 2010; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CAY10A-100J4LFTR-ND | 36AJ6831 |
| Product Name | Resistor Networks, Arrays | Res N/w, Isolated, 10R, 0.063W, 2010; Resistance Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals | 2010; 0804 [2010 Metric] |
| Resistance Range | 10 ohms | 10 ohms |
| Tolerance | 5 +/- % | 5 +/- % |