Bourns, Inc. Resistor Networks, Arrays CAY10A-000J4LF

Description
0.0 Ohm Jumper 63mW Power Per Element Isolated 4 Resistor Network/Array 0804, Convex, Long Side Terminals
Request a Quote Datasheet
Description
0.0 Ohm Jumper 63mW Power Per Element Isolated 4 Resistor Network/Array 0804, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY10A-000J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10A-000J4LFTR-ND
Resistor Networks, Arrays 118-CAY10A-000J4LFTR-ND
0.0 Ohm Jumper 63mW Power Per Element Isolated 4 Resistor Network/Array 0804, Convex, Long Side Terminals

0.0 Ohm Jumper 63mW Power Per Element Isolated 4 Resistor Network/Array 0804, Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 0R, 0.063W, 2010; Resistor Case / Package Bourns - 36AJ6830 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 0R, 0.063W, 2010; Resistor Case / Package Bourns
36AJ6830
Res N/w, Isolated, 0R, 0.063W, 2010; Resistor Case / Package Bourns 36AJ6830
RES N/W, ISOLATED, 0R, 0.063W, 2010; Resistor Case / Package:0804 [2010 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

RES N/W, ISOLATED, 0R, 0.063W, 2010; Resistor Case / Package:0804 [2010 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 0R, 0.063W, 2010; Resistor Case / Package Bourns - 14AJ3636 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 0R, 0.063W, 2010; Resistor Case / Package Bourns
14AJ3636
Res N/w, Isolated, 0R, 0.063W, 2010; Resistor Case / Package Bourns 14AJ3636
RES N/W, ISOLATED, 0R, 0.063W, 2010; Resistor Case / Package:0804 [2010 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

RES N/W, ISOLATED, 0R, 0.063W, 2010; Resistor Case / Package:0804 [2010 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAY10A-000J4LFTR-ND 36AJ6830
Product Name Resistor Networks, Arrays Res N/w, Isolated, 0R, 0.063W, 2010; Resistor Case / Package Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 2010; 0804 [2010 Metric]
Resistance Range 0.0 ohms
Number of Resistors 4
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers