Bourns, Inc. Resistor Networks, Arrays CAY10A-000J2LF

Description
0.0 Ohm Jumper 63mW Power Per Element Isolated 2 Resistor Network/Array 0404 (1010 Metric), Convex
Request a Quote Datasheet
Description
0.0 Ohm Jumper 63mW Power Per Element Isolated 2 Resistor Network/Array 0404 (1010 Metric), Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY10A-000J2LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10A-000J2LFTR-ND
Resistor Networks, Arrays 118-CAY10A-000J2LFTR-ND
0.0 Ohm Jumper 63mW Power Per Element Isolated 2 Resistor Network/Array 0404 (1010 Metric), Convex

0.0 Ohm Jumper 63mW Power Per Element Isolated 2 Resistor Network/Array 0404 (1010 Metric), Convex

Buy Now Datasheet
Res N/w, Isolated, 0R, 0.063W, 1010; Resistor Case / Package Bourns - 36AJ6829 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 0R, 0.063W, 1010; Resistor Case / Package Bourns
36AJ6829
Res N/w, Isolated, 0R, 0.063W, 1010; Resistor Case / Package Bourns 36AJ6829
RES N/W, ISOLATED, 0R, 0.063W, 1010; Resistor Case / Package:0404 [1010 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

RES N/W, ISOLATED, 0R, 0.063W, 1010; Resistor Case / Package:0404 [1010 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 0R, 0.063W, 1010; Resistor Case / Package Bourns - 14AJ3635 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 0R, 0.063W, 1010; Resistor Case / Package Bourns
14AJ3635
Res N/w, Isolated, 0R, 0.063W, 1010; Resistor Case / Package Bourns 14AJ3635
RES N/W, ISOLATED, 0R, 0.063W, 1010; Resistor Case / Package:0404 [1010 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

RES N/W, ISOLATED, 0R, 0.063W, 1010; Resistor Case / Package:0404 [1010 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAY10A-000J2LFTR-ND 36AJ6829
Product Name Resistor Networks, Arrays Res N/w, Isolated, 0R, 0.063W, 1010; Resistor Case / Package Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404 0404 [1010 Metric]
Resistance Range 0.0 ohms
Number of Resistors 2
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers