Bourns, Inc. Resistor Networks, Arrays CAY10-911J4LF

Description
910 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet
Description
910 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY10-911J4LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-911J4LF-ND
Resistor Networks, Arrays CAY10-911J4LF-ND
910 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

910 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 910R, 5%, 25V, 0804; Resistance Bourns - 81Y0969 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 910R, 5%, 25V, 0804; Resistance Bourns
81Y0969
Res N/w, Isolated, 910R, 5%, 25V, 0804; Resistance Bourns 81Y0969
RES N/W, ISOLATED, 910R, 5%, 25V, 0804; Resistance:910ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 910R, 5%, 25V, 0804; Resistance:910ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAY10-911J4LF-ND 81Y0969
Product Name Resistor Networks, Arrays Res N/w, Isolated, 910R, 5%, 25V, 0804; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 0804 [2010 Metric]
Resistance Range 910 ohms 910 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details