RES ARRAY 4 RES 56 OHM 0804 Product overview: CAY10-560J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-560J4LF can be used for catalog matching and distributor lookup.
56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
RESISTOR, ARRAY, 56R, 5%, 0.125W; Resistance:56ohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating perRoHS Compliant: Yes
RES, ISOLATED, 56R, 5%, 25V, 0804, REEL; Resistance:56ohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-CAY10-560J4LF | CAY10-560J4LFCT-ND | 61T4549 | 12AC0135 |
| Product Name | 56 OHM Resistor | Resistor Networks, Arrays | Resistor, Array, 56R, 5%, 0.125W; Resistance Bourns | Res, Isolated, 56R, 5%, 25V, 0804, Reel; Resistance Bourns |
| Technology / Construction | Thick Film | |||
| Mounting / Packaging | 0804, Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals | 2010 | 2010 |
| Resistance Range | 56 ohms | 56 ohms | 56 ohms | 56 ohms |
| Power Rating | 0.2500 watts | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |