Bourns, Inc. Resistor Arrays CAY10-470J4LF

Description
CAY10 convex chip resistor array,47R
Request a Quote Datasheet
Description
CAY10 convex chip resistor array,47R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5294777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5294777
Resistor Arrays 5294777
CAY10 convex chip resistor array,47R

CAY10 convex chip resistor array,47R

Supplier's Site
Resistor Arrays - 5294777P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5294777P
Resistor Arrays 5294777P
CAY10 convex chip resistor array,47R

CAY10 convex chip resistor array,47R

Supplier's Site
Resistor Arrays - 1674744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1674744
Resistor Arrays 1674744
CAY10 convex chip resistor array,47R

CAY10 convex chip resistor array,47R

Supplier's Site
Resistor Networks, Arrays - CAY10-470J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-470J4LFDKR-ND
Resistor Networks, Arrays CAY10-470J4LFDKR-ND
47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY10-470J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-470J4LFTR-ND
Resistor Networks, Arrays CAY10-470J4LFTR-ND
47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY10-470J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-470J4LFCT-ND
Resistor Networks, Arrays CAY10-470J4LFCT-ND
47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Res, Isolated, 47R, 5%, 25V, 0804, Reel; Resistance Bourns - 41R4414 - Newark, An Avnet Company
Chicago, IL, United States
Res, Isolated, 47R, 5%, 25V, 0804, Reel; Resistance Bourns
41R4414
Res, Isolated, 47R, 5%, 25V, 0804, Reel; Resistance Bourns 41R4414
RES, ISOLATED, 47R, 5%, 25V, 0804, REEL; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES, ISOLATED, 47R, 5%, 25V, 0804, REEL; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res, Isolated, 47R, 5%, 25V, 0804, Reel; Resistance Bourns - 12AC0132 - Newark, An Avnet Company
Chicago, IL, United States
Res, Isolated, 47R, 5%, 25V, 0804, Reel; Resistance Bourns
12AC0132
Res, Isolated, 47R, 5%, 25V, 0804, Reel; Resistance Bourns 12AC0132
RES, ISOLATED, 47R, 5%, 25V, 0804, REEL; Resistance:47ohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RoHS Compliant: Yes

RES, ISOLATED, 47R, 5%, 25V, 0804, REEL; Resistance:47ohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 5294777 5294777P CAY10-470J4LFDKR-ND 41R4414 12AC0132
Product Name Resistor Arrays Resistor Arrays Resistor Networks, Arrays Res, Isolated, 47R, 5%, 25V, 0804, Reel; Resistance Bourns Res, Isolated, 47R, 5%, 25V, 0804, Reel; Resistance Bourns
Configuration Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2010; 0804 (2010m) 0804 Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 0804 [2010 Metric] 2010
Number of Resistors 4 4 4
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers