Bourns, Inc. Resistor Networks, Arrays CAY10-3R0J4LF

Description
3 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet
Description
3 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY10-3R0J4LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-3R0J4LF-ND
Resistor Networks, Arrays CAY10-3R0J4LF-ND
3 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

3 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistors Rohs Compliant Bourns - 02J1073 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Rohs Compliant Bourns
02J1073
Resistors Rohs Compliant Bourns 02J1073
RESISTORS ROHS COMPLIANT: YES

RESISTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAY10-3R0J4LF-ND 02J1073
Product Name Resistor Networks, Arrays Resistors Rohs Compliant Bourns
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 3 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details