Bourns, Inc. Resistor Networks, Arrays CAY10-360J4LF

Description
36 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet
Description
36 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY10-360J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10-360J4LFTR-ND
Resistor Networks, Arrays 118-CAY10-360J4LFTR-ND
36 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

36 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY10-360J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10-360J4LFCT-ND
Resistor Networks, Arrays 118-CAY10-360J4LFCT-ND
36 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

36 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY10-360J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10-360J4LFDKR-ND
Resistor Networks, Arrays 118-CAY10-360J4LFDKR-ND
36 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

36 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
36 OHM Resistor - 50-CAY10-360J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36 OHM Resistor
50-CAY10-360J4LF
36 OHM Resistor 50-CAY10-360J4LF
RES ARRAY 4 RES 36 OHM 0804 Product overview: CAY10-360J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-360J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 36 OHM 0804 Product overview: CAY10-360J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-360J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES ARRAY 36 OHM 4 RES 0804 - 103-CAY10-360J4LF - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 36 OHM 4 RES 0804
103-CAY10-360J4LF
RES ARRAY 36 OHM 4 RES 0804 103-CAY10-360J4LF
RES ARRAY 36 OHM 4 RES 0804

RES ARRAY 36 OHM 4 RES 0804

Supplier's Site
Res N/w, Isolated, 36R, 0.063W, 0804; Resistance Bourns - 67AC7489 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 36R, 0.063W, 0804; Resistance Bourns
67AC7489
Res N/w, Isolated, 36R, 0.063W, 0804; Resistance Bourns 67AC7489
RES N/W, ISOLATED, 36R, 0.063W, 0804; Resistance:36ohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RatingRoHS Compliant: Yes

RES N/W, ISOLATED, 36R, 0.063W, 0804; Resistance:36ohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 118-CAY10-360J4LFTR-ND 50-CAY10-360J4LF 103-CAY10-360J4LF 67AC7489
Product Name Resistor Networks, Arrays 36 OHM Resistor RES ARRAY 36 OHM 4 RES 0804 Res N/w, Isolated, 36R, 0.063W, 0804; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 0804, Convex, Long Side Terminals 2010
Resistance Range 36 ohms 36 ohms 36 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers