Bourns, Inc. Resistor Networks, Arrays - CAY10-331J4LF CAY10-331J4LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 800568-CAY10-331J4LF Packaging: Reel Mounting Style: SMD Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 330 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Manufacturer Package: 0804, Convex, Long Side Terminals Height - Seated (Maximum): 0.018" (0.45mm) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Part Number Series: CAY10
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 800568-CAY10-331J4LF Packaging: Reel Mounting Style: SMD Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 330 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Manufacturer Package: 0804, Convex, Long Side Terminals Height - Seated (Maximum): 0.018" (0.45mm) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Part Number Series: CAY10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - CAY10-331J4LF
800568-CAY10-331J4LF
Resistor Networks, Arrays - CAY10-331J4LF 800568-CAY10-331J4LF
Manufacturer: Bourns Inc. Win Source Part Number: 800568-CAY10-331J4LF Packaging: Reel Mounting Style: SMD Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 330 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Manufacturer Package: 0804, Convex, Long Side Terminals Height - Seated (Maximum): 0.018" (0.45mm) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Part Number Series: CAY10

Manufacturer: Bourns Inc.
Win Source Part Number: 800568-CAY10-331J4LF
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 330
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Manufacturer Package: 0804, Convex, Long Side Terminals
Height - Seated (Maximum): 0.018" (0.45mm)
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Part Number Series: CAY10

Buy Now
Resistor Networks, Arrays - CAY10-331J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-331J4LFDKR-ND
Resistor Networks, Arrays CAY10-331J4LFDKR-ND
330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY10-331J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-331J4LFCT-ND
Resistor Networks, Arrays CAY10-331J4LFCT-ND
330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY10-331J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-331J4LFTR-ND
Resistor Networks, Arrays CAY10-331J4LFTR-ND
330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
330 OHM Resistor - 50-CAY10-331J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Resistor
50-CAY10-331J4LF
330 OHM Resistor 50-CAY10-331J4LF
RES ARRAY 4 RES 330 OHM 0804 Product overview: CAY10-331J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-331J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 330 OHM 0804 Product overview: CAY10-331J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-331J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Isolated, 330R, 5%, 25V, 0804, Reel; Resistance Bourns - 41R4413 - Newark, An Avnet Company
Chicago, IL, United States
Res, Isolated, 330R, 5%, 25V, 0804, Reel; Resistance Bourns
41R4413
Res, Isolated, 330R, 5%, 25V, 0804, Reel; Resistance Bourns 41R4413
RES, ISOLATED, 330R, 5%, 25V, 0804, REEL; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES, ISOLATED, 330R, 5%, 25V, 0804, REEL; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res, Isolated, 330R, 5%, 25V, 0804, Reel; Resistance Bourns - 12AC0131 - Newark, An Avnet Company
Chicago, IL, United States
Res, Isolated, 330R, 5%, 25V, 0804, Reel; Resistance Bourns
12AC0131
Res, Isolated, 330R, 5%, 25V, 0804, Reel; Resistance Bourns 12AC0131
RES, ISOLATED, 330R, 5%, 25V, 0804, REEL; Resistance:330ohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RoHS Compliant: Yes

RES, ISOLATED, 330R, 5%, 25V, 0804, REEL; Resistance:330ohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 800568-CAY10-331J4LF CAY10-331J4LFDKR-ND 50-CAY10-331J4LF 41R4413 12AC0131
Product Name Resistor Networks, Arrays - CAY10-331J4LF Resistor Networks, Arrays 330 OHM Resistor Res, Isolated, 330R, 5%, 25V, 0804, Reel; Resistance Bourns Res, Isolated, 330R, 5%, 25V, 0804, Reel; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 0804, Convex, Long Side Terminals 0804 [2010 Metric] 2010
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers