Bourns, Inc. Resistor Arrays CAY10-330J4LF

Description
CAY10 convex chip resistor array,33R
Request a Quote Datasheet
Description
CAY10 convex chip resistor array,33R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5298173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5298173
Resistor Arrays 5298173
CAY10 convex chip resistor array,33R

CAY10 convex chip resistor array,33R

Supplier's Site
Resistor Arrays - 5298173P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5298173P
Resistor Arrays 5298173P
CAY10 convex chip resistor array,33R

CAY10 convex chip resistor array,33R

Supplier's Site
Resistor Arrays - 1674747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1674747
Resistor Arrays 1674747
CAY10 convex chip resistor array,33R

CAY10 convex chip resistor array,33R

Supplier's Site
Resistor Networks, Arrays - CAY10-330J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-330J4LFCT-ND
Resistor Networks, Arrays CAY10-330J4LFCT-ND
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY10-330J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-330J4LFDKR-ND
Resistor Networks, Arrays CAY10-330J4LFDKR-ND
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY10-330J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-330J4LFTR-ND
Resistor Networks, Arrays CAY10-330J4LFTR-ND
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - CAY10-330J4LF
752574-CAY10-330J4LF
Resistor Networks, Arrays - CAY10-330J4LF 752574-CAY10-330J4LF
Manufacturer: Bourns Inc. Win Source Part Number: 752574-CAY10-330J4LF Packaging: Reel Mounting Style: SMD Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 33 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Categories: Resistors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0804, Convex, Long Side Terminals Height - Seated (Maximum): 0.018" (0.45mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Family Part Number: CAY10 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 752574-CAY10-330J4LF
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 33
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Categories: Resistors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0804, Convex, Long Side Terminals
Height - Seated (Maximum): 0.018" (0.45mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Family Part Number: CAY10
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)

Buy Now
33 OHM Resistor - 50-CAY10-330J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Resistor
50-CAY10-330J4LF
33 OHM Resistor 50-CAY10-330J4LF
RES ARRAY 4 RES 33 OHM 0804 Product overview: CAY10-330J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-330J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 33 OHM 0804 Product overview: CAY10-330J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-330J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Isolated Resistor Array 4, 33 Ohm 5%, 804, Full Reel; Resistance Bourns - 02J1075 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Array 4, 33 Ohm 5%, 804, Full Reel; Resistance Bourns
02J1075
Resistor, Isolated Resistor Array 4, 33 Ohm 5%, 804, Full Reel; Resistance Bourns 02J1075
RESISTOR, ISOLATED RESISTOR ARRAY 4, 33 OHM 5%, 804, FULL REEL; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR ARRAY 4, 33 OHM 5%, 804, FULL REEL; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 33R, 5%, 25V, 0804; Resistance Bourns - 41R4412 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 33R, 5%, 25V, 0804; Resistance Bourns
41R4412
Res N/w, Isolated, 33R, 5%, 25V, 0804; Resistance Bourns 41R4412
RES N/W, ISOLATED, 33R, 5%, 25V, 0804; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 33R, 5%, 25V, 0804; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Networks, Arrays - CAY10-330J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAY10-330J4LF
Resistor Networks, Arrays CAY10-330J4LF
RES ARRAY 4 RES 33 OHM 0804

RES ARRAY 4 RES 33 OHM 0804

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 5298173 5298173P CAY10-330J4LFCT-ND 752574-CAY10-330J4LF 50-CAY10-330J4LF 02J1075 41R4412 CAY10-330J4LF
Product Name Resistor Arrays Resistor Arrays Resistor Networks, Arrays Resistor Networks, Arrays - CAY10-330J4LF 33 OHM Resistor Resistor, Isolated Resistor Array 4, 33 Ohm 5%, 804, Full Reel; Resistance Bourns Res N/w, Isolated, 33R, 5%, 25V, 0804; Resistance Bourns Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Chip Array
Mounting / Packaging 2010; 0804 (2010m) 0804 Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals Surface Mount Technology (SMT / SMD) 0804, Convex, Long Side Terminals 0804 [2010 Metric] 0804 [2010 Metric]
Number of Resistors 4 4 4 4 4
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details