RES ARRAY 4 RES 3K OHM 0804 Product overview: CAY10-302J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-302J4LF can be used for catalog matching and distributor lookup.
3k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Win Source Part Number: 976509-CAY10-302J4LF
Category: Resistors>Resistor Networks, Arrays
Series: CAY10
Package: Tape & Reel (TR)
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 3k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 0804, Convex, Long Side Terminals
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.10.0057
Mfr: Bourns Inc.
Base Product Number: CAY10
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-CAY10-302J4LF | CAY10-302J4LF-ND | 976509-CAY10-302J4LF |
| Product Name | Resistor | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays |
| Technology / Construction | Thick Film | ||
| Mounting / Packaging | 0804, Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 3000 ohms | 3000 ohms | 3000 ohms |
| Power Rating | 0.2500 watts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |