Bourns, Inc. Resistor Networks, Arrays CAY10-270J4LF

Description
27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet
Description
27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY10-270J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-270J4LFTR-ND
Resistor Networks, Arrays CAY10-270J4LFTR-ND
27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY10-270J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-270J4LFDKR-ND
Resistor Networks, Arrays CAY10-270J4LFDKR-ND
27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY10-270J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-270J4LFCT-ND
Resistor Networks, Arrays CAY10-270J4LFCT-ND
27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
27 OHM Resistor - 50-CAY10-270J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27 OHM Resistor
50-CAY10-270J4LF
27 OHM Resistor 50-CAY10-270J4LF
RES ARRAY 4 RES 27 OHM 0804 Product overview: CAY10-270J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-270J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 27 OHM 0804 Product overview: CAY10-270J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-270J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res N/w, Isolated, 27R, 5%, 50V, 1206; Resistance Bourns - 38AC0742 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 27R, 5%, 50V, 1206; Resistance Bourns
38AC0742
Res N/w, Isolated, 27R, 5%, 50V, 1206; Resistance Bourns 38AC0742
RES N/W, ISOLATED, 27R, 5%, 50V, 1206; Resistance:27ohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RES N/W, ISOLATED, 27R, 5%, 50V, 1206; Resistance:27ohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Array, Iso, 27R, 0.25W, 5%, 1206; Resistance Bourns - 32K0345 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 27R, 0.25W, 5%, 1206; Resistance Bourns
32K0345
Res, Array, Iso, 27R, 0.25W, 5%, 1206; Resistance Bourns 32K0345
RES, ARRAY, ISO, 27R, 0.25W, 5%, 1206; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Terminal Pitch:0.5mm RoHS Compliant: Yes

RES, ARRAY, ISO, 27R, 0.25W, 5%, 1206; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Terminal Pitch:0.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CAY10-270J4LFTR-ND 50-CAY10-270J4LF 38AC0742 32K0345
Product Name Resistor Networks, Arrays 27 OHM Resistor Res N/w, Isolated, 27R, 5%, 50V, 1206; Resistance Bourns Res, Array, Iso, 27R, 0.25W, 5%, 1206; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 0804, Convex, Long Side Terminals 1206 1206; 1206 [3216 Metric]
Resistance Range 27 ohms 27 ohms 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details