Bourns, Inc. 22 OHM Resistor CAY10-220J4LF

Description
RES ARRAY 4 RES 22 OHM 0804 Product overview: CAY10-220J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-220J4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 4 RES 22 OHM 0804 Product overview: CAY10-220J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-220J4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 OHM Resistor - 50-CAY10-220J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM Resistor
50-CAY10-220J4LF
22 OHM Resistor 50-CAY10-220J4LF
RES ARRAY 4 RES 22 OHM 0804 Product overview: CAY10-220J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-220J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 22 OHM 0804 Product overview: CAY10-220J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-220J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAY10-220J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-220J4LFTR-ND
Resistor Networks, Arrays CAY10-220J4LFTR-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY10-220J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-220J4LFDKR-ND
Resistor Networks, Arrays CAY10-220J4LFDKR-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY10-220J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-220J4LFCT-ND
Resistor Networks, Arrays CAY10-220J4LFCT-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY10-220J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAY10-220J4LF
Resistor Networks, Arrays CAY10-220J4LF
RES ARRAY 4 RES 22 OHM 0804

RES ARRAY 4 RES 22 OHM 0804

Supplier's Site Datasheet
Res Array 4x0402 22R 5% 63mW Convex T&R - 103-CAY10-220J4LF - Utmel Electronic Limited
Hong Kong, China
Res Array 4x0402 22R 5% 63mW Convex T&R
103-CAY10-220J4LF
Res Array 4x0402 22R 5% 63mW Convex T&R 103-CAY10-220J4LF
Res Array 4x0402 22R 5% 63mW Convex T&R

Res Array 4x0402 22R 5% 63mW Convex T&R

Supplier's Site
Resistor, Isolated Resistor Array 4, 22 Ohm 5%, 804, Full Reel; Resistance Bourns - 02J1069 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Array 4, 22 Ohm 5%, 804, Full Reel; Resistance Bourns
02J1069
Resistor, Isolated Resistor Array 4, 22 Ohm 5%, 804, Full Reel; Resistance Bourns 02J1069
RESISTOR, ISOLATED RESISTOR ARRAY 4, 22 OHM 5%, 804, FULL REEL; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR ARRAY 4, 22 OHM 5%, 804, FULL REEL; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4Res, 22Ohm, 5%, 0804; Resistance Bourns - 41R4411 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 22Ohm, 5%, 0804; Resistance Bourns
41R4411
Resistor N/w, 4Res, 22Ohm, 5%, 0804; Resistance Bourns 41R4411
RESISTOR N/W, 4RES, 22OHM, 5%, 0804; Resistance:22ohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating RoHS Compliant: Yes

RESISTOR N/W, 4RES, 22OHM, 5%, 0804; Resistance:22ohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Isolated Resistor Array 4, 22 Ohm 5%, 804; Resistance Bourns - 89M5904 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Array 4, 22 Ohm 5%, 804; Resistance Bourns
89M5904
Resistor, Isolated Resistor Array 4, 22 Ohm 5%, 804; Resistance Bourns 89M5904
RESISTOR, ISOLATED RESISTOR ARRAY 4, 22 OHM 5%, 804; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR ARRAY 4, 22 OHM 5%, 804; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistors
Product Number 50-CAY10-220J4LF CAY10-220J4LFTR-ND CAY10-220J4LF 103-CAY10-220J4LF 02J1069 41R4411
Product Name 22 OHM Resistor Resistor Networks, Arrays Resistor Networks, Arrays Res Array 4x0402 22R 5% 63mW Convex T&R Resistor, Isolated Resistor Array 4, 22 Ohm 5%, 804, Full Reel; Resistance Bourns Resistor N/w, 4Res, 22Ohm, 5%, 0804; Resistance Bourns
Technology / Construction Thick Film
Mounting / Packaging 0804, Convex, Long Side Terminals Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 0804 [2010 Metric] 2010
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Power Rating 0.2500 watts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details