Bourns, Inc. Resistor Networks, Arrays CAY10-220J4AS

Description
22 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote
Description
22 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 22R, 5%, 50V, 0804 is a resistor network from the CAY10 series, featuring four isolated elements. It has a resistance value of 22 ohms with a tolerance of ±5%. The maximum working voltage is rated at 50V, and it can handle a power rating of 63 mW per resistor at 70 °C. The operating temperature range is from -55 °C to +125 °C, making it suitable for a variety of applications. This product is RoHS compliant and lead-free, ensuring it meets environmental standards. The resistor network is packaged in a tape format, with 10,000 pieces per reel, facilitating easy handling and assembly in manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 22R, 5%, 50V, 0804 is a resistor network from the CAY10 series, featuring four isolated elements. It has a resistance value of 22 ohms with a tolerance of ±5%. The maximum working voltage is rated at 50V, and it can handle a power rating of 63 mW per resistor at 70 °C. The operating temperature range is from -55 °C to +125 °C, making it suitable for a variety of applications. This product is RoHS compliant and lead-free, ensuring it meets environmental standards. The resistor network is packaged in a tape format, with 10,000 pieces per reel, facilitating easy handling and assembly in manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY10-220J4ASTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-220J4ASTR-ND
Resistor Networks, Arrays CAY10-220J4ASTR-ND
22 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

22 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 22R, 5%, 50V, 0804; Resistance Bourns - 17AC6603 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 22R, 5%, 50V, 0804; Resistance Bourns
17AC6603
Res N/w, Isolated, 22R, 5%, 50V, 0804; Resistance Bourns 17AC6603
RES N/W, ISOLATED, 22R, 5%, 50V, 0804; Resistance:22ohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RES N/W, ISOLATED, 22R, 5%, 50V, 0804; Resistance:22ohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 22R, 5%, 50V, 0804; Resistance Bourns - 17AC6602 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 22R, 5%, 50V, 0804; Resistance Bourns
17AC6602
Res N/w, Isolated, 22R, 5%, 50V, 0804; Resistance Bourns 17AC6602
RES N/W, ISOLATED, 22R, 5%, 50V, 0804; Resistance:22ohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RES N/W, ISOLATED, 22R, 5%, 50V, 0804; Resistance:22ohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAY10-220J4ASTR-ND 17AC6603
Product Name Resistor Networks, Arrays Res N/w, Isolated, 22R, 5%, 50V, 0804; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 2010
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details