Bourns, Inc. Resistor Networks, Arrays CAY10-201J4LF

Description
200 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet
Description
200 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY10-201J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10-201J4LFTR-ND
Resistor Networks, Arrays 118-CAY10-201J4LFTR-ND
200 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

200 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY10-201J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10-201J4LFCT-ND
Resistor Networks, Arrays 118-CAY10-201J4LFCT-ND
RES ARRAY 4 RES 200 OHM 0804

RES ARRAY 4 RES 200 OHM 0804

Buy Now Datasheet
200 OHM Resistor - 50-CAY10-201J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM Resistor
50-CAY10-201J4LF
200 OHM Resistor 50-CAY10-201J4LF
RES ARRAY 4 RES 200 OHM 0804 Product overview: CAY10-201J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-201J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 200 OHM 0804 Product overview: CAY10-201J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-201J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 118-CAY10-201J4LFTR-ND 50-CAY10-201J4LF
Product Name Resistor Networks, Arrays 200 OHM Resistor
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 0804, Convex, Long Side Terminals
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details