Bourns, Inc. Resistor Networks, Arrays CAY10-182J4LF

Description
RES ARRAY 4 RES 1.8K OHM 0804
Request a Quote Datasheet
Description
RES ARRAY 4 RES 1.8K OHM 0804
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY10-182J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10-182J4LFDKR-ND
Resistor Networks, Arrays 118-CAY10-182J4LFDKR-ND
RES ARRAY 4 RES 1.8K OHM 0804

RES ARRAY 4 RES 1.8K OHM 0804

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY10-182J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10-182J4LFCT-ND
Resistor Networks, Arrays 118-CAY10-182J4LFCT-ND
RES ARRAY 4 RES 1.8K OHM 0804

RES ARRAY 4 RES 1.8K OHM 0804

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY10-182J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10-182J4LFTR-ND
Resistor Networks, Arrays 118-CAY10-182J4LFTR-ND
1.8k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

1.8k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
RES ARRAY 4 RES 1.8K OHM 0804 Product overview: CAY10-182J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-182J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 1.8K OHM 0804 Product overview: CAY10-182J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-182J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 118-CAY10-182J4LFDKR-ND 50-CAY10-182J4LF
Product Name Resistor Networks, Arrays Resistor
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 0804, Convex, Long Side Terminals
Resistance Range 1800 ohms 1800 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details