Bourns, Inc. 180 OHM Resistor CAY10-181J4LF

Description
RES ARRAY 4 RES 180 OHM 0804 Product overview: CAY10-181J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-181J4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 4 RES 180 OHM 0804 Product overview: CAY10-181J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-181J4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180 OHM Resistor - 50-CAY10-181J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180 OHM Resistor
50-CAY10-181J4LF
180 OHM Resistor 50-CAY10-181J4LF
RES ARRAY 4 RES 180 OHM 0804 Product overview: CAY10-181J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-181J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 180 OHM 0804 Product overview: CAY10-181J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-181J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 118-CAY10-181J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10-181J4LFDKR-ND
Resistor Networks, Arrays 118-CAY10-181J4LFDKR-ND
RES ARRAY 4 RES 180 OHM 0804

RES ARRAY 4 RES 180 OHM 0804

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY10-181J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10-181J4LFTR-ND
Resistor Networks, Arrays 118-CAY10-181J4LFTR-ND
180 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

180 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY10-181J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10-181J4LFCT-ND
Resistor Networks, Arrays 118-CAY10-181J4LFCT-ND
RES ARRAY 4 RES 180 OHM 0804

RES ARRAY 4 RES 180 OHM 0804

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 50-CAY10-181J4LF 118-CAY10-181J4LFDKR-ND
Product Name 180 OHM Resistor Resistor Networks, Arrays
Technology / Construction Thick Film
Mounting / Packaging 0804, Convex, Long Side Terminals Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 180 ohms 180 ohms
Power Rating 0.2500 watts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details