Bourns, Inc. Resistor Networks, Arrays CAY10-153J4LF

Description
15k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet
Description
15k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY10-153J4LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-153J4LF-ND
Resistor Networks, Arrays CAY10-153J4LF-ND
15k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

15k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Arrays - 5294676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5294676
Resistor Arrays 5294676
CAY10 convex chip resistor array,15k

CAY10 convex chip resistor array,15k

Supplier's Site
Resistor Arrays - 5294676P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5294676P
Resistor Arrays 5294676P
CAY10 convex chip resistor array,15k

CAY10 convex chip resistor array,15k

Supplier's Site
Resistor Arrays - 1674739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1674739
Resistor Arrays 1674739
CAY10 convex chip resistor array,15k

CAY10 convex chip resistor array,15k

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors
Product Number CAY10-153J4LF-ND 5294676 5294676P
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Arrays
Configuration Chip Array Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 2010; 0804 (2010m) 0804
Resistance Range 15000 ohms 15000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details