1.5k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
1.5k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
RES ARRAY 4 RES 1.5K OHM 0804
CAY10 convex chip resistor array,1k5
CAY10 convex chip resistor array,1k5
CAY10 convex chip resistor array,1k5
RES ARRAY 4 RES 1.5K OHM 0804 Product overview: CAY10-152J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-152J4LF can be used for catalog matching and distributor lookup.
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 118-CAY10-152J4LFCT-ND | 5294654 | 5294654P | 50-CAY10-152J4LF |
| Product Name | Resistor Networks, Arrays | Resistor Arrays | Resistor Arrays | Resistor |
| Configuration | Chip Array | Chip Array | Chip Array | |
| Category / Application | General Use | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals | 2010; 0804 (2010m) | 0804 | 0804, Convex, Long Side Terminals |
| Resistance Range | 1500 ohms | 1500 ohms | 1500 ohms | |
| Tolerance | 5 +/- % |