100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
RES ARRAY 4 RES 100K OHM 0804 Product overview: CAY10-104J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-104J4LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1381740-CAY10-104J4L
Category: Resistors>Resistor Networks, Arrays
Series: CAY10
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 10,000 pcs
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 100k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Mounting Type: Surface Mount
Package / Case: 0804, Convex, Long Side Terminals
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Bourns Inc.
Base Product Number: CAY10
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)
RES N/W, ISOLATED, 100K, 5%, 25V, 0804; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES, ARRAY, ISO, 100K, 0.125W, 5%, 0804; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CAY10-104J4LFCT-ND | 50-CAY10-104J4LF | 1381740-CAY10-104J4LF | 06X4908 | 61J4730 |
| Product Name | Resistor Networks, Arrays | Resistor | Resistors - Resistor Networks, Arrays | Res N/w, Isolated, 100K, 5%, 25V, 0804; Resistance Bourns | Res, Array, Iso, 100K, 0.125W, 5%, 0804; Resistance Bourns |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | Single Resistor; Chip Array; Resistor, Capacitor Network | |
| Category / Application | General Use | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals | 0804, Convex, Long Side Terminals | 0804 [2010 Metric] | 0804 [2010 Metric] | |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |