Bourns, Inc. Resistor Networks, Arrays CAY10-102J4LF

Description
1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet
Description
1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY10-102J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-102J4LFTR-ND
Resistor Networks, Arrays CAY10-102J4LFTR-ND
1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY10-102J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-102J4LFCT-ND
Resistor Networks, Arrays CAY10-102J4LFCT-ND
1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY10-102J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-102J4LFDKR-ND
Resistor Networks, Arrays CAY10-102J4LFDKR-ND
1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Arrays - 7408757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
7408757
Resistor Arrays 7408757
Resistor Arrays 1K 5% Convex 4 resist.

Resistor Arrays 1K 5% Convex 4 resist.

Supplier's Site
Resistor Arrays - 7408757P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
7408757P
Resistor Arrays 7408757P
Resistor Arrays 1K 5% Convex 4 resist.

Resistor Arrays 1K 5% Convex 4 resist.

Supplier's Site
Resistor Arrays - 1674521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1674521
Resistor Arrays 1674521
Resistor Arrays 1K 5% Convex 4 resist.

Resistor Arrays 1K 5% Convex 4 resist.

Supplier's Site
Resistor Networks, Arrays - CAY10-102J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAY10-102J4LF
Resistor Networks, Arrays CAY10-102J4LF
RES ARRAY 4 RES 1K OHM 0804

RES ARRAY 4 RES 1K OHM 0804

Supplier's Site Datasheet
Resistor N/w, 4Res, 1Kohm, 5%, Smd; Resistance Bourns - 06X4907 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 1Kohm, 5%, Smd; Resistance Bourns
06X4907
Resistor N/w, 4Res, 1Kohm, 5%, Smd; Resistance Bourns 06X4907
RESISTOR N/W, 4RES, 1KOHM, 5%, SMD; Resistance:1kohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating RoHS Compliant: Yes

RESISTOR N/W, 4RES, 1KOHM, 5%, SMD; Resistance:1kohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Isolated Resistor Array 4, 1Kohm 5%, 0804; Resistance Bourns - 61J4728 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Array 4, 1Kohm 5%, 0804; Resistance Bourns
61J4728
Resistor, Isolated Resistor Array 4, 1Kohm 5%, 0804; Resistance Bourns 61J4728
RESISTOR, ISOLATED RESISTOR ARRAY 4, 1KOHM 5%, 0804; Resistance:1kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:0804 [2010 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR ARRAY 4, 1KOHM 5%, 0804; Resistance:1kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:0804 [2010 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors
Product Number CAY10-102J4LFTR-ND 7408757 7408757P CAY10-102J4LF 06X4907 61J4728
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Arrays Resistor Networks, Arrays Resistor N/w, 4Res, 1Kohm, 5%, Smd; Resistance Bourns Resistor, Isolated Resistor Array 4, 1Kohm 5%, 0804; Resistance Bourns
Configuration Chip Array Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 2010; 0804 (2010m) 0804 2010 0804 [2010 Metric]
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details