The Bourns CAY10 series resistor array, part number 99Y9264, features an isolated configuration with a resistance value of 0 ohms and a tolerance of ±5%. It is rated for a maximum working voltage of 25V and a power rating of 0.0625W per resistor at 70°C. The component is RoHS compliant and suitable for various soldering processes. It operates within a temperature range of -55°C to +125°C and has a temperature coefficient of resistance (TCR) of ±250 ppm/°C. The package size is 0804, accommodating four elements with a convex termination style. This product is packaged in reels of 10,000 pieces, making it suitable for high-volume applications.
0.0 Ohm Jumper 62.5mW Power Per Element Isolated 4 Resistor Network/Array 0804, Convex, Long Side Terminals
0.0 Ohm Jumper 62.5mW Power Per Element Isolated 4 Resistor Network/Array 0804, Convex, Long Side Terminals
0.0 Ohm Jumper 62.5mW Power Per Element Isolated 4 Resistor Network/Array 0804, Convex, Long Side Terminals
RESISTOR, ISO, 0R , 5%, 25V, 0804; Resistance:0ohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating perRoHS Compliant: Yes
RES N/W, ISOLATED, 0R, 0.063W, 0804; Resistor Case / Package:0804 [2010 Metric]; Resistor Technology:-; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES N/W, ISOLATED, 0R, 0.063W, 0804; Resistor Case / Package:0804 [2010 Metric]; Resistor Technology:-; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES ARRAY 4 RES ZERO OHM 0804
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CAY10-000J4LFTR-ND | 99Y9264 | 02J1063 | 103-CAY10-000J4LF |
| Product Name | Resistor Networks, Arrays | Resistor, Iso, 0R , 5%, 25V, 0804; Resistance Bourns | Res N/w, Isolated, 0R, 0.063W, 0804; Resistor Case / Package Bourns | RES ARRAY 4 RES ZERO OHM 0804 |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | Single Resistor; Resistor, Capacitor Network | Chip Array |
| Category / Application | General Use | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals | 2010 | 0804 [2010 Metric] | Surface Mount Technology (SMT / SMD); Surface Mount |
| Resistance Range | 0.0 ohms | 0.0 ohms | ||
| Number of Resistors | 4 | 4 |