Bourns, Inc. Resistors - Resistor Networks, Arrays CAT25-565JALF

Description
Win Source Part Number: 1184097-CAT25-565JAL F Category: Resistors>Resistor Networks, Arrays Series: CAT25 Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 5.6M Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Power Per Element: 62.5mW Package / Case: 1608, Concave, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.083" W (4.00mm x 2.10mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.10.0057 Mfr: Bourns Inc. Base Product Number: CAT25 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1184097-CAT25-565JAL F Category: Resistors>Resistor Networks, Arrays Series: CAT25 Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 5.6M Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Power Per Element: 62.5mW Package / Case: 1608, Concave, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.083" W (4.00mm x 2.10mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.10.0057 Mfr: Bourns Inc. Base Product Number: CAT25 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1184097-CAT25-565JALF
Resistors - Resistor Networks, Arrays 1184097-CAT25-565JALF
Win Source Part Number: 1184097-CAT25-565JAL F Category: Resistors>Resistor Networks, Arrays Series: CAT25 Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 5.6M Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Power Per Element: 62.5mW Package / Case: 1608, Concave, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.083" W (4.00mm x 2.10mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.10.0057 Mfr: Bourns Inc. Base Product Number: CAT25 Product Status: Obsolete

Win Source Part Number: 1184097-CAT25-565JALF
Category: Resistors>Resistor Networks, Arrays
Series: CAT25
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 5.6M
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 10
Power Per Element: 62.5mW
Package / Case: 1608, Concave, Long Side Terminals
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" L x 0.083" W (4.00mm x 2.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.10.0057
Mfr: Bourns Inc.
Base Product Number: CAT25
Product Status: Obsolete

Buy Now Datasheet
62.5mW Resistor - 50-CAT25-565JALF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62.5mW Resistor
50-CAT25-565JALF
62.5mW Resistor 50-CAT25-565JALF
RES ARRAY 8 RES 5.6M OHM 1608 / 5.6M Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1608, Concave, Long Side Terminals Product overview: CAT25-565JALF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62.5mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62.5mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT25-565JALF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 5.6M OHM 1608 / 5.6M Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1608, Concave, Long Side Terminals Product overview: CAT25-565JALF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62.5mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62.5mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT25-565JALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resarray Bussed 8X 5M6 5% 63Mw Concave / Tape & Reel 7 Reel Rohs Compliant Bourns - 32K0311 - Newark, An Avnet Company
Chicago, IL, United States
Resarray Bussed 8X 5M6 5% 63Mw Concave / Tape & Reel 7 Reel Rohs Compliant Bourns
32K0311
Resarray Bussed 8X 5M6 5% 63Mw Concave / Tape & Reel 7 Reel Rohs Compliant Bourns 32K0311
ResArray Bussed 8x 5M6 5% 63mW Concave / Tape & Reel - 7" reel RoHS Compliant: Yes

ResArray Bussed 8x 5M6 5% 63mW Concave / Tape & Reel - 7" reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1184097-CAT25-565JALF 50-CAT25-565JALF 32K0311
Product Name Resistors - Resistor Networks, Arrays 62.5mW Resistor Resarray Bussed 8X 5M6 5% 63Mw Concave / Tape & Reel 7 Reel Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1608, Concave, Long Side Terminals
Resistance Range 5.60E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details