Bourns, Inc. Resistor Networks, Arrays CAT25-103JALF

Description
10k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1608, Concave, Long Side Terminals
Request a Quote Datasheet
Description
10k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1608, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT25-103JALFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT25-103JALFTR-ND
Resistor Networks, Arrays CAT25-103JALFTR-ND
10k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1608, Concave, Long Side Terminals

10k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1608, Concave, Long Side Terminals

Buy Now Datasheet
RES ARRAY 8 RES 10K OHM 1608 Product overview: CAT25-103JALF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT25-103JALF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 10K OHM 1608 Product overview: CAT25-103JALF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT25-103JALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAT25-103JALF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT25-103JALF
Resistor Networks, Arrays CAT25-103JALF
RES ARRAY 8 RES 10K OHM 1608

RES ARRAY 8 RES 10K OHM 1608

Supplier's Site Datasheet
Resistor, Bussed Resistor Array 8, 10Kohm 5%, Smd; Resistance Bourns - 97M3811 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Array 8, 10Kohm 5%, Smd; Resistance Bourns
97M3811
Resistor, Bussed Resistor Array 8, 10Kohm 5%, Smd; Resistance Bourns 97M3811
RESISTOR, BUSSED RESISTOR ARRAY 8, 10KOHM 5%, SMD; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:-RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR ARRAY 8, 10KOHM 5%, SMD; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor, Bussed Resistor Array 8, 10Kohm 5%, Smd; Resistance Bourns - 61J4719 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Array 8, 10Kohm 5%, Smd; Resistance Bourns
61J4719
Resistor, Bussed Resistor Array 8, 10Kohm 5%, Smd; Resistance Bourns 61J4719
RESISTOR, BUSSED RESISTOR ARRAY 8, 10KOHM 5%, SMD; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR ARRAY 8, 10KOHM 5%, SMD; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistor, Capacitor Networks Resistors Resistors
Product Number CAT25-103JALFTR-ND 50-CAT25-103JALF CAT25-103JALF 97M3811 61J4719
Product Name Resistor Networks, Arrays Resistor Resistor Networks, Arrays Resistor, Bussed Resistor Array 8, 10Kohm 5%, Smd; Resistance Bourns Resistor, Bussed Resistor Array 8, 10Kohm 5%, Smd; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1608, Concave, Long Side Terminals 1608, Concave, Long Side Terminals 1608 [4021 Metric] 1608 [4021 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers